EN
  • EN
  • DE

SY100EL33ZC

Part No SY100EL33ZC
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /4 5V/3.3V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Manufacturer Microchip Technology
Series 100EL
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 100EL33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935757-SY100EL33ZC
Ultra Librarian 3D Model Ultra Librarian SY100EL33ZC CAD Model

Description

Microchip Technology SY100EL33ZC - High-Speed Differential Receiver

The SY100EL33ZC is a cutting-edge differential receiver designed by Microchip Technology, which is renowned for its high-speed performance and reliability in demanding applications. This device is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, and it is specifically engineered to meet the stringent requirements of communication infrastructure, high-speed computing, and automated test equipment.

Key Features:

  • High-Speed Performance: The SY100EL33ZC operates at exceptional speeds, making it suitable for applications that require fast signal processing and minimal propagation delay.
  • Differential Design: This component features a differential input and output, which provides improved noise immunity and signal integrity, especially in environments with high electromagnetic interference (EMI).
  • Power Supply: The device is compatible with a standard –4.2V to –5.5V ECL power supply, ensuring easy integration into existing systems.
  • Temperature Range: It is designed to operate over a full industrial temperature range, making it versatile for use in various operating conditions.
  • Package Options: The SY100EL33ZC is available in a compact 8-pin SOIC package, allowing for efficient use of board space in dense circuit designs.

Applications:

The SY100EL33ZC is ideal for applications that demand high-speed data transmission and robust performance, including:

  • High-speed networking equipment
  • Telecommunications systems
  • Data acquisition and processing
  • Automated test equipment
  • High-performance computing

Quality and Reliability:

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The SY100EL33ZC is manufactured with precision and is subject to rigorous testing to ensure it meets the high-quality benchmarks set by Microchip. Customers can trust this differential receiver to perform consistently in the most challenging environments.

For designers and engineers looking to enhance their systems with high-speed data transmission capabilities, the SY100EL33ZC from Microchip Technology is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess