EN
  • EN
  • DE

SY100ELT21ZG-TR

Part No SY100ELT21ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100ELT21
Other Names SY100ELT21ZG TR,SY100ELT21ZG TR,SY100ELT21ZGTR,SY100ELT21ZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256182-SY100ELT21ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100ELT21ZG-TR CAD Model

Description

Introducing the SY100ELT21ZG-TR from Microchip Technology

The SY100ELT21ZG-TR is a high-performance, dual differential PECL-to-TTL translator designed by Microchip Technology, a leader in the semiconductor industry. This device is specifically engineered to address the needs of high-speed communication systems that require reliable voltage level translation from PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels.

Key Features

  • High-Speed Performance: The SY100ELT21ZG-TR boasts a fast propagation delay, making it suitable for applications requiring high-speed data transmission.
  • Differential PECL Inputs: The translator accepts differential PECL inputs, which provides improved noise immunity and allows for precise edge-rate control.
  • TTL-Compatible Outputs: The device provides TTL-compatible outputs, ensuring compatibility with a wide range of digital logic families and simplifying integration into existing systems.
  • Power Supply Flexibility: With a wide operating voltage range, the SY100ELT21ZG-TR can accommodate various power supply levels, offering flexibility in system design.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial and automotive applications that demand reliable performance under harsh conditions.
  • Surface-Mount Package: The SY100ELT21ZG-TR is available in a compact surface-mount package, which is ideal for space-constrained applications.

Applications

The SY100ELT21ZG-TR is designed for use in a diverse array of applications, including but not limited to:

  • High-speed data communication and processing equipment
  • Networking and telecommunication systems
  • Industrial control and automation
  • Test and measurement equipment
  • Automotive electronics

Microchip Technology's commitment to quality and performance is evident in the SY100ELT21ZG-TR, making it an excellent choice for designers who require a reliable PECL-to-TTL translation solution. With its robust feature set and versatile applications, this product is poised to enhance the functionality and efficiency of a wide range of high-speed digital systems.

For detailed specifications, application notes, and support resources, please visit Microchip Technology's official website.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8025 $58.8150
15+ $8.0434 $120.6510
23+ $7.7916 $179.2068
31+ $7.5410 $233.7710
40+ $7.2892 $291.5680
54+ $6.5350 $352.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121 pieces
In Stock: 61 pieces Factory Stock: 60 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess