EN
  • EN
  • DE

SY100ELT28KG

Part No SY100ELT28KG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR 5V PECL 8-MSOP / Translator PECL to TTL/TTL to PECL 2-CH Unidirectional 8-Pin MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100ELT
Packaging Tube
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL, TTL
Output Signal TTL, PECL
Output Type Differential, Single-Ended
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 795884-SY100ELT28KG
Popularity Medium
Supply and Demand Status Balance
Family Name SY100ELT28
Introduction Date August 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY100ELT28KG CAD Model

Description

Microchip Technology's SY100ELT28KG: A High-Performance 5V Differential PECL to TTL Translator

The SY100ELT28KG is a cutting-edge electronic component manufactured by Microchip Technology, designed to bridge the gap between two widely used logic standards: PECL (Positive Emitter-Coupled Logic) and TTL (Transistor-Transistor Logic). This device is an integral part of digital systems where signal integrity and speed are paramount, making it ideal for high-frequency applications such as telecommunications, data communication, and computing systems.

Key Features:

  • Logic Conversion: Translates PECL logic levels to TTL logic levels with precision, ensuring compatibility between different digital systems.
  • High Speed: Capable of handling high-speed signals, which is crucial for maintaining the integrity of data transmission in performance-critical applications.
  • Power Supply: Operates on a 5V power supply, providing a convenient voltage level for a wide range of electronic circuits and systems.
  • Temperature Range: Designed to operate over an extended temperature range, making it suitable for use in various environmental conditions.

Product Specifications:

  • Part Number: SY100ELT28KG
  • Manufacturer: Microchip Technology
  • Package: Available in a compact SOIC-8 package, allowing for efficient use of space on printed circuit boards.
  • RoHS: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring an environmentally friendly product.

The SY100ELT28KG is engineered with reliability in mind, providing robust performance in a variety of digital interfacing applications. Its ability to seamlessly translate between PECL and TTL logic levels makes it a versatile choice for designers looking to integrate different logic families within their systems. The device's high-speed capabilities ensure minimal signal degradation, which is essential for maintaining the fidelity of high-speed data streams.

With Microchip Technology's commitment to quality and innovation, the SY100ELT28KG stands out as a reliable and efficient solution for your logic translation needs. Its compliance with industry standards and environmental regulations further underscores its suitability for use in both commercial and industrial applications.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess