EN
  • EN
  • DE

SY100EP16VSKITR

Part No SY100EP16VSKITR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR DIFF 5V/3.3V 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 212483-SY100EP16VSKITR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EP16VSKITR CAD Model

Description

Microchip Technology SY100EP16VSKITR Product Overview

The SY100EP16VSKITR is a high-speed, fully differential receiver from Microchip Technology, designed to meet the rigorous demands of modern digital data communication and signal processing applications. This integrated circuit is a part of the Precision Edge® product line, known for its performance in terms of speed and signal integrity.

Key Features

  • High-Speed Performance: The SY100EP16VSKITR offers exceptional speed, capable of handling data rates up to 3.2 Gbps, making it suitable for high-frequency applications.
  • Differential Design: Its fully differential design ensures reduced electromagnetic interference (EMI) and crosstalk, providing a more reliable and consistent signal transmission.
  • Power Supply: The device operates on a 3.3V or 5V power supply, offering flexibility in various system power schemes.
  • Temperature Range: It is designed to work within an extended industrial temperature range, ensuring stable performance under varying environmental conditions.
  • Output Level Adjustment: The SY100EP16VSKITR comes with internal input pull-down resistors and an output level adjust capability, providing designers with control over signal parameters.
  • Package: Available in a compact 8-pin SOIC package, it is ideal for space-constrained applications.

Applications

The SY100EP16VSKITR is versatile and can be used in a wide range of applications, including:

  • High-speed data systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Pulse generators
  • Backplane interconnects

Quality and Reliability

Microchip Technology is known for its commitment to quality. The SY100EP16VSKITR is manufactured with the highest standards, ensuring reliability and performance consistency. This product is suitable for use in systems where precision and durability are critical.

Ordering Information

The SY100EP16VSKITR is available for order, with options for custom reel and tape quantities for ease of manufacturing integration. For detailed purchasing information and support, customers can contact Microchip Technology's sales team or authorized distributors.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess