EN
  • EN
  • DE

SY100EP33VKG

Part No SY100EP33VKG
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /4 5V/3.3V 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3.3 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 031646-SY100EP33VKG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP33VKG CAD Model

Description

The SY100EP33VKG from Microchip Technology is a high-speed, low-power differential ECL/PECL to TTL translator integrated circuit designed for use in communication, networking, and high-speed computing applications. This device is particularly well-suited for converting ECL or PECL logic levels to TTL logic levels, enabling seamless integration between different technology platforms.

Key Features

  • High-Speed Operation: The SY100EP33VKG operates at very high speeds, making it ideal for applications requiring fast signal processing and minimal propagation delay.
  • Low Power Consumption: Despite its high-speed capabilities, this translator maintains low power consumption, which is critical for thermal management and energy efficiency.
  • Differential ECL/PECL Inputs: The device supports differential inputs compatible with ECL or PECL logic levels, offering excellent noise immunity and signal integrity.
  • TTL Outputs: The outputs are TTL-compatible, allowing for easy interfacing with TTL logic circuits, which are common in digital systems.
  • Voltage Flexibility: It features a wide range of operating voltages, making it versatile for various system design requirements.
  • Temperature Range: The SY100EP33VKG is designed to operate over an extended industrial temperature range, ensuring reliability in harsh environments.

Applications

This device serves a broad array of applications, particularly where high-speed signal translation is required. Some of the typical applications include:

  • High-speed data communication equipment
  • Networking and telecommunications
  • Signal conversion in mixed-technology systems
  • Test and measurement equipment
  • High-performance computing systems

Product Specifications

The SY100EP33VKG is housed in a compact 32-pin VQFP package and is characterized for operation from -40°C to +85°C. It is part of Microchip Technology's high-performance interface portfolio and is renowned for its reliability and performance in demanding applications.

For designers and engineers looking for a robust and efficient solution for translating between ECL/PECL and TTL logic levels, the SY100EP33VKG from Microchip Technology stands out as an excellent choice.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess