EN
  • EN
  • DE

SY10E446JZ

Part No SY10E446JZ
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28PLCC  /  Data Transport Interface 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Applications Data Transport
Interface Parallel/Serial
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting SMD (SMT)
Base Product Number SY10E446
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260888-SY10E446JZ
Ultra Librarian 3D Model Ultra Librarian SY10E446JZ CAD Model

Description

The SY10E446JZ from Microchip Technology is a high-performance, precision-engineered integrated circuit designed to meet the rigorous demands of high-speed digital data systems. This versatile device is a quintessential component for applications requiring fast and reliable data transmission, making it an ideal choice for telecommunications, computing, and advanced industrial automation.

Key Features

  • High-Speed Operation: The SY10E446JZ is capable of operating at exceptionally high speeds, making it suitable for systems that require rapid data processing and minimal latency.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains a low power profile, ensuring energy efficiency and reduced heat generation within the system.
  • Durability: Built to last, the SY10E446JZ is manufactured with robust materials, allowing it to withstand challenging environmental conditions and maintain performance over time.
  • Versatility: The device offers a range of functions and is compatible with various digital logic families, making it a flexible solution for multiple applications.

Applications

The SY10E446JZ is adept at serving a broad spectrum of industries. It is particularly well-suited for:

  • High-speed data communication equipment
  • Advanced computing systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Signal processing applications

Technical Specifications

This device boasts an impressive array of technical specifications that underscore its performance capabilities:

  • Advanced high-speed bipolar technology
  • 5V power supply voltage
  • Low skew and high fanout
  • Extended temperature range for operation
  • Industry-standard packaging options

In summary, the SY10E446JZ from Microchip Technology is a testament to high-speed, efficient, and reliable digital data processing. Its adaptability across various applications and industries, combined with Microchip's reputation for quality, makes it a smart choice for system designers and engineers looking to push the boundaries of digital technology.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess