EN
  • EN
  • DE

SY10EP05VZG-TR

Part No SY10EP05VZG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC GATE AND/NAND 2INP DIFF 8SOIC  /  AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SY10EP05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MICMICSY10EP05VZG-TR,SY10EP05VZGTR-ND,SY10EP05VZGTR,SY10EP05VZG TR-ND,2156-SY10EP05VZG-TR,SY10EP05VZG TR
Standard Package 1,000
Win Source Part Number 1097553-SY10EP05VZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP05VZG-TR CAD Model

Description

Product Overview: SY10EP05VZG-TR from Microchip Technology

The SY10EP05VZG-TR is a high-performance, single differential line driver from Microchip Technology, designed to meet the stringent requirements of high-speed data communication systems. This device is part of Microchip's EP05 series of logic devices and is a perfect fit for applications demanding low power consumption and high data rates.

Key Features

  • Voltage Operation: The SY10EP05VZG-TR operates at a 3.3V or 5V power supply, making it versatile for various system voltage levels.
  • High Speed: It is capable of handling significant data rates, thanks to its differential design which minimizes signal distortion and electromagnetic interference.
  • Low Power Consumption: This device is engineered for power-sensitive applications, ensuring efficient operation without compromising on performance.
  • Differential Output: The differential outputs provide improved signal integrity, which is crucial for maintaining high-speed communication over long distances.
  • Compatibility: The SY10EP05VZG-TR is compatible with LVPECL systems, allowing for seamless integration with existing technology.
  • Temperature Range: It operates over the industrial temperature range, ensuring reliability and performance under various environmental conditions.
  • Packaging: Available in a compact, surface-mount package, it is ideal for space-constrained applications.

Applications

The SY10EP05VZG-TR is suitable for a wide range of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Signal conditioning and data recovery circuits
  • Automated test equipment
  • Backplane interconnects

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the SY10EP05VZG-TR is designed with the quality and reliability that customers have come to expect from Microchip. Its robust design ensures that it can meet the demands of high-performance systems, making it a go-to choice for engineers and designers looking for a dependable line driver solution.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4812 $60.2932
26+ $4.4975 $116.9350
40+ $4.3569 $174.2760
55+ $4.2164 $231.9020
71+ $4.0758 $289.3818
95+ $3.6542 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess