EN
  • EN
  • DE

SY10EP89VZITR

Part No SY10EP89VZITR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR COAX CABLE 3.3V/5V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 3.3V, 5V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052532-SY10EP89VZITR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP89VZITR CAD Model

Description

Microchip Technology SY10EP89VZITR

The SY10EP89VZITR from Microchip Technology is a high-performance, precision 3.3V/5V 10Gbps ECL Differential Receiver/Driver, designed to meet the rigorous demands of high-speed data communication systems. This versatile component is a crucial building block in applications requiring the translation of ECL (Emitter Coupled Logic) levels to LVPECL (Low Voltage Positive Emitter Coupled Logic) levels or vice versa.

Encased in a compact 8-SOIC package, the SY10EP89VZITR is optimized for low power consumption and minimal propagation delay, making it an ideal solution for systems where efficiency and speed are paramount. The device operates over a wide voltage range, accommodating both 3.3V and 5V power supplies, which provides flexibility in various design scenarios.

Key features of the SY10EP89VZITR include:

  • High-Speed Performance: With a maximum data rate of 10Gbps, this component is suitable for high-speed data transmission and clock distribution applications.
  • Differential Design: Its differential inputs and outputs ensure reduced signal noise and improved signal integrity, which is essential for maintaining data fidelity over long distances and in noisy environments.
  • Power Supply Flexibility: The ability to operate at both 3.3V and 5V enables this device to be used in a wide range of system designs.
  • Temperature Range: The SY10EP89VZITR is designed to perform reliably in a broad temperature range, making it suitable for industrial and other harsh-environment applications.
  • Package: Its 8-SOIC package is space-efficient, making it a practical choice for systems where board space is at a premium.

Applications for the SY10EP89VZITR are diverse and include high-speed data acquisition systems, telecommunications, automated test equipment, and pulse-shape discrimination. Its high-speed capabilities and design flexibility make it an excellent choice for designers looking to enhance their data communication systems with a reliable and efficient differential receiver/driver.

Overall, the SY10EP89VZITR from Microchip Technology exemplifies the innovation and performance required for modern high-speed digital applications, providing designers with a robust and versatile component that can be deployed across various demanding scenarios.

You May Also Be Interested in

Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0603 $60.6030
24+ $4.9723 $119.3352
36+ $4.8164 $173.3904
50+ $4.6616 $233.0800
65+ $4.5057 $292.8705
86+ $4.0402 $347.4572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess