EN
  • EN
  • DE

SY56040ARMY

Part No SY56040ARMY
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 44MLF  /  Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tray
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad, 44-MLF®
Supplier Device Package 44-MLF® (7x7)
Base Product Number SY56040
Other Names 1611-SY56040ARMY,576-3499,-576-3499
Standard Package 520
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256930-SY56040ARMY
Ultra Librarian 3D Model Ultra Librarian SY56040ARMY CAD Model

Description

Microchip Technology's SY56040ARMY: High-Speed, Low-Power Multiplexer

The SY56040ARMY from Microchip Technology is a state-of-the-art, high-speed multiplexer that delivers exceptional performance for a wide range of applications. This device is part of the Precision Edge® product line, known for its high-speed signaling solutions. It is designed to meet the needs of demanding systems that require fast switching times, low power consumption, and reliable operation under various conditions.

With its 2.5Gbps data rate capability, the SY56040ARMY is ideal for high-speed data routing applications, including backplane switching, signal gating, and data multiplexing in telecommunications, networking, and data storage systems. The multiplexer's low bit-to-bit skew and high bandwidth ensure that signals are transmitted with high fidelity, making it an excellent choice for critical data paths where signal integrity is paramount.

The SY56040ARMY features a 2:1 multiplexer configuration, offering the flexibility to route two inputs to a single output. It operates over a wide voltage range of 2.375V to 3.6V, which allows for compatibility with various logic levels and provides designers with the versatility to integrate the device into mixed-voltage systems. Additionally, its fail-safe input protection ensures that the device remains unaffected by overvoltage conditions, enhancing system reliability.

Engineered for low-power operation, the SY56040ARMY helps to minimize power consumption in systems where power efficiency is crucial. Its ultra-low propagation delay minimizes the time for signals to pass through the multiplexer, which is critical for high-speed operations. Furthermore, the device is available in a compact 16-pin MLF® (Micro Lead Frame) package, making it suitable for space-constrained applications.

Microchip Technology's commitment to quality is evident in the SY56040ARMY, which is built to meet the rigorous standards required by industrial and commercial markets. Whether used in data centers, networking equipment, or high-performance computing applications, this multiplexer is engineered to deliver reliable, high-speed performance that designers can trust.

For more information, datasheets, and technical support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess