EN
  • EN
  • DE

SY58601UMI-TR

Part No SY58601UMI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LDRVR/RCVR LVPECL 800MV 8MLF / Single Transmitter/Receiver 8-Pin DFN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SY58
Packaging Reel package
Logic Type Differential Receiver/Driver
Supply Voltage 2.375 V ~ 2.625 V, 3 V ~ 3.6 V
Resolution 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 795933-SY58601UMI-TR
Popularity Medium
Supply and Demand Status Balance
Family Name SY58601U
Introduction Date June 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY58601UMI-TR CAD Model

Description

Microchip Technology's SY58601UMI-TR

The SY58601UMI-TR is a high-performance, precision integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductors and electronic components that are widely used in various applications across multiple industries.

The SY58601UMI-TR is designed to deliver exceptional performance and reliability for demanding applications. It features advanced technology that ensures low power consumption while maintaining high-speed operation, making it an ideal choice for power-sensitive designs. The device is commonly used in communication systems, data centers, and high-speed networking equipment due to its robustness and efficiency.

This product comes in a compact package, allowing for easy integration into space-constrained designs. It offers a high level of integration, reducing the need for additional components and simplifying the design process for engineers. The SY58601UMI-TR is also characterized by its high-speed signal processing capabilities, which are essential for modern digital applications that require fast data transfer rates.

As a testament to its versatility, the SY58601UMI-TR supports a wide range of operating temperatures, making it suitable for use in harsh environments. This durability ensures that the device can maintain its performance over a broad spectrum of conditions without compromising on quality or longevity.

Microchip Technology is known for its commitment to quality, and the SY58601UMI-TR is no exception. It undergoes rigorous testing and quality assurance processes to ensure that each unit meets the high standards expected by customers. Moreover, Microchip provides excellent technical support and resources to assist with the integration of their products, ensuring a smooth design experience for engineers and product developers.

In summary, the SY58601UMI-TR from Microchip Technology is a high-quality, versatile, and reliable component that offers a blend of performance, efficiency, and ease of use for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess