EN
  • EN
  • DE

SY58621LMG-TR

Part No SY58621LMG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description TXRX 3.2GBPS CML/LVPECL 24-MLF  /  CML/LVPECL Backplane Transceiver w/ Integrated Loopback IC 24-MLF® (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series SY58
Package Tape & Reel (TR)
Logic Type CML/LVPECL Backplane Transceiver w/ Integrated Loopback
Supply Voltage 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package 24-MLF® (4x4)
Base Product Number SY58621
Other Names SY58621LMG TR,SY58621LMG TR,SY58621LMGTR,SY58621LMGTR
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256369-SY58621LMG-TR
Ultra Librarian 3D Model Ultra Librarian SY58621LMG-TR CAD Model

Description

Product Overview: SY58621LMG-TR by Microchip Technology

The SY58621LMG-TR, crafted by the renowned Microchip Technology, is a high-performance, precision integrated circuit that has been engineered to deliver exceptional quality and reliability. This device is part of Microchip's extensive portfolio of semiconductor products and is designed to cater to the demanding requirements of modern electronic applications.

Key Features

  • High-Speed Operation: The SY58621LMG-TR is optimized for high-speed signal processing, making it ideal for telecommunications, data communications, and networking equipment.
  • Low Power Consumption: This product is designed with power efficiency in mind, ensuring low power consumption without compromising performance, which is crucial for battery-powered devices and energy-sensitive applications.
  • Robust Signal Integrity: It maintains signal integrity even in challenging conditions, thanks to its advanced design and built-in features that minimize signal degradation.
  • Flexible Integration: The SY58621LMG-TR can be easily integrated into various circuit designs due to its versatile nature, making it suitable for a wide range of applications.
  • Surface-Mount Package: Supplied in a surface-mount package, the device is designed for automated assembly processes, facilitating efficient manufacturing and reducing production costs.

Applications

The SY58621LMG-TR is a versatile component that can be employed in multiple sectors. Its high-speed capabilities make it an excellent choice for:

  • Fiber-optic transceivers
  • High-speed data acquisition systems
  • Automated test equipment
  • Backplane interconnects
  • Switching systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY58621LMG-TR is no exception, as it undergoes rigorous testing and quality control procedures to ensure it performs to specifications across a range of environmental conditions.

Ordering Information

The SY58621LMG-TR is available for order in tape and reel packaging, facilitating easy handling and storage. It is designed to meet the needs of high-volume production, and Microchip's global distribution network ensures timely delivery to customers worldwide.

You May Also Be Interested in

Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess