EN
  • EN
  • DE

SY88315BLEY-TR

Part No SY88315BLEY-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number SY88315B
Other Names SY88315BLEY TR,SY88315BLEY TR,SY88315BLEYTR,SY88315BLEYTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260389-SY88315BLEY-TR
Ultra Librarian 3D Model Ultra Librarian SY88315BLEY-TR CAD Model

Description

Product Overview: SY88315BLEY-TR by Microchip Technology

The SY88315BLEY-TR, crafted by Microchip Technology, is a high-performance optical receiver with an integrated limiting post amplifier. This advanced component is designed to operate within the demanding parameters of fiber-optic communication systems, providing robust, high-speed data transmission capabilities. The device is particularly well-suited for applications requiring data rates up to 3.2 Gbps, making it an ideal choice for gigabit ethernet, fiber channel, and SONET/SDH networks.

Key Features

  • Integrated Limiting Post Amplifier: Ensures signal integrity by providing consistent output levels regardless of input signal strength.
  • High Data Rate Capability: Supports data rates from 1 Mbps to 3.2 Gbps, catering to a wide range of high-speed communication protocols.
  • Enhanced Sensitivity: The receiver is designed to maintain high performance even at low signal strengths, making it reliable in various operating conditions.
  • Low Power Consumption: Optimized for energy efficiency, the SY88315BLEY-TR minimizes power usage without compromising performance.
  • Single 3.3V Power Supply: Simplifies power management by operating on a single voltage supply, reducing the complexity of system design.
  • Chatter-Free Loss-of-Signal (LOS) Output: Provides a stable indication of signal presence, avoiding false detection and enhancing system reliability.
  • Industrial Temperature Range: Capable of operating within a temperature range of -40°C to +85°C, suitable for harsh environmental conditions.
  • Surface-Mount Package: Comes in a compact, surface-mountable form factor (3x3 mm, 16-pin QFN), facilitating integration into space-constrained designs.

Applications

The SY88315BLEY-TR is versatile and can be implemented in a variety of high-speed data communication applications, including:

  • Gigabit Ethernet Transceivers
  • Fiber Channel Systems
  • SONET/SDH Equipment
  • High-Speed Data Acquisition Systems
  • Backplane Interconnects

With its combination of performance, efficiency, and reliability, the SY88315BLEY-TR from Microchip Technology represents a superior choice for designers and engineers looking to enhance their data communication solutions.

You May Also Be Interested in

MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess