EN
  • EN
  • DE

TC1046VNBTR

Part No TC1046VNBTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 125°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 4.4 V
Resolution 6.25mV/°C
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C (125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 038063-TC1046VNBTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Power Management, HVAC, Test & Measurement, Sensing & Instrumentation, Automotive
Ultra Librarian 3D Model Ultra Librarian TC1046VNBTR CAD Model

Description

Microchip Technology TC1046VNBTR Temperature Sensor

The Microchip Technology TC1046VNBTR is a high-precision temperature sensor that offers a linear voltage output corresponding to the ambient temperature. This compact and efficient sensor is an integral component for a wide array of applications requiring reliable temperature monitoring, such as industrial control systems, consumer electronics, and automotive systems.

Key Features:

  • High Accuracy: The TC1046VNBTR provides a temperature accuracy of ±1°C, ensuring precise temperature readings for critical applications.
  • Linear Output: Its output voltage is linearly proportional to the Celsius (Centigrade) temperature, with a typical output scale factor of 10mV/°C. This linear relationship simplifies interfacing with analog-to-digital converters (ADCs) and microcontrollers.
  • Wide Operating Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for environments with extreme temperature conditions.
  • Low Power Consumption: With an operating current of just 50µA, the TC1046VNBTR is optimized for battery-powered and low-power applications.
  • Small Package Size: The sensor is available in a 3-pin SOT-23B package, which is ideal for space-constrained applications.
  • Supply Voltage Range: It has a wide supply voltage range of 2.7V to 5.5V, providing flexibility in system power design.

Applications:

  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Systems
  • Portable Battery-Powered Devices
  • Data Logging and HVAC Systems

The TC1046VNBTR temperature sensor from Microchip Technology offers a reliable and cost-effective solution for temperature monitoring needs. Its high accuracy, wide operating range, and low power consumption make it a versatile choice for designers and engineers looking to incorporate temperature sensing into their projects. The sensor's ease of use and small footprint allow it to be easily integrated into a variety of electronic systems, ensuring that precise temperature management is always within reach.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9159 $50.3745
135+ $0.7515 $101.4525
210+ $0.7281 $152.9010
285+ $0.7046 $200.8110
370+ $0.6811 $252.0070
495+ $0.6106 $302.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess