EN
  • EN
  • DE

TC1072-2.8VCH713

Part No TC1072-2.8VCH713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 50MA LDO WITH SHUTDOWN & /ERROR / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.12V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 80 µA
PSRR 64dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 681706-TC1072-2.8VCH713
Ultra Librarian 3D Model Ultra Librarian TC1072-2.8VCH713 CAD Model

Description

The TC1072-2.8VCH713 is a high-performance, low-dropout (LDO) voltage regulator from the reputable manufacturer Microchip Technology. This precision device is designed to deliver a stable and reliable 2.8V output voltage, making it an ideal power management solution for a wide range of electronic applications, including portable devices, microcontrollers, and other digital systems that require a consistent power supply.

Key Features

  • Output Voltage: Fixed 2.8V, which provides a stable voltage supply for sensitive electronics.
  • High Accuracy: Output voltage accuracy of ±0.5%, ensuring precise voltage regulation for critical applications.
  • Low Dropout: Offers a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.
  • Output Current: Capable of delivering up to 50 mA of continuous output current, suitable for a variety of low-power devices.
  • Low Quiescent Current: Features a low quiescent current that minimizes power consumption when in standby mode, extending battery life in portable applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the reliability and longevity of the regulator and the electronic system it powers.

Package and Availability

The TC1072-2.8VCH713 is offered in a compact SOT-23A-3 package, which is ideal for space-constrained applications. Its small footprint and low profile make it a versatile choice for both prototyping and mass production. The device is readily available through Microchip Technology's distribution channels, ensuring easy integration into your design and procurement process.

Applications

This LDO voltage regulator is well-suited for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Handheld instruments
  • Portable medical equipment
  • Wireless communication systems
  • Microcontroller power supplies

With its robust feature set and Microchip Technology's commitment to quality, the TC1072-2.8VCH713 is a reliable choice for designers seeking a dependable voltage regulation solution.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4798 $59.9750
295+ $0.3938 $116.1710
455+ $0.3814 $173.5370
630+ $0.3691 $232.5330
810+ $0.3568 $289.0080
1,085+ $0.3199 $347.0915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,100 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess