EN
  • EN
  • DE

TC1107-2.8VOA

Part No TC1107-2.8VOA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 300MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TC1107
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC1107-2.8VOA-NDR, TC11072.8VOA
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936132-TC1107-2.8VOA
Ultra Librarian 3D Model Ultra Librarian TC1107-2.8VOA CAD Model

Description

The TC1107-2.8VOA is a high-performance, fixed-output voltage regulator meticulously designed and manufactured by Microchip Technology. This component is specifically engineered to deliver a stable 2.8V output, making it an ideal power management solution for a wide array of electronic devices and applications.

Key Features:

  • Output Voltage: Precisely regulated 2.8 volts, providing reliable power supply for sensitive electronics.
  • High Accuracy: Boasts an impressive output voltage accuracy, ensuring device performance consistency.
  • Low Dropout Voltage: The low dropout performance enables efficient operation, even with very low input-to-output voltage differentials.
  • Current Capability: Capable of delivering up to 300mA of continuous output current, suitable for a variety of low-power applications.
  • Thermal Overload Protection: Designed with built-in thermal overload protection to safeguard against excessive temperature and current conditions.
  • Short-Circuit Protection: Features robust short-circuit protection that helps prevent damage from output overloads.
  • Power-Saving Shutdown Mode: Includes a shutdown mode for enhanced power efficiency, which is critical for battery-operated devices.
  • Packaging: Available in a small-outline, 8-pin SOT-23A package, optimizing board space without compromising performance.

Applications:

The TC1107-2.8VOA is versatile and can be implemented in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics such as PDAs and mobile phones
  • Microcontroller power supplies
  • Peripheral power supplies

Quality and Reliability:

With Microchip Technology's commitment to quality, the TC1107-2.8VOA voltage regulator is manufactured in compliance with stringent industry standards. Users can expect a high level of reliability and performance consistency from this component, backed by Microchip's reputation for excellence in semiconductor design and production.

Ordering Information:

To purchase the TC1107-2.8VOA or to obtain more information about pricing and availability, please contact Microchip Technology's sales representatives or authorized distributors. Ensure that the part number TC1107-2.8VOA is used when placing an order to receive the specific voltage regulator described herein.

You May Also Be Interested in

Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess