EN
  • EN
  • DE

TC1266VOATR

Part No TC1266VOATR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO 3.3V 200MA PCI 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, PCI Peripheral Card Applications
Voltage - Input 4.3 V to 5.5 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating -5°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1105727-TC1266VOATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1266VOATR CAD Model

Description

Microchip Technology TC1266VOATR Voltage Regulator

The TC1266VOATR is a high-performance, fixed-output voltage regulator from Microchip Technology, designed to deliver a continuous 500 mA output current with high accuracy. This device is an ideal solution for portable and space-constrained applications due to its small footprint and low dropout voltage. The TC1266VOATR is capable of providing a stable output voltage even when the input voltage is very close to the output voltage, enhancing the efficiency of the system it is used in.

Featuring an output voltage of 2.5V, the TC1266VOATR ensures a precise voltage supply for microcontrollers, sensors, and other sensitive electronic components. Its thermal overload protection safeguards the device and the system from damage due to excessive power dissipation, while the short-circuit protection feature ensures reliability and longevity by preventing the regulator from failing in the event of an output short.

The TC1266VOATR comes in a small SOT-223 package, which is not only space-saving but also offers a power-efficient solution for a wide range of applications, including battery-powered devices, handheld instruments, and embedded systems. The fixed output voltage eliminates the need for external resistors, thereby simplifying the design and reducing the number of components required in the circuit.

One of the key advantages of the TC1266VOATR is its low dropout voltage, which allows for a minimal difference between the input and output voltages, thus enabling the device to maintain a stable output even when the supply voltage fluctuates. This is particularly beneficial in battery-powered applications where the input voltage can vary significantly during the battery's discharge cycle.

In summary, the TC1266VOATR from Microchip Technology is a robust, efficient, and reliable voltage regulator that offers a fixed 2.5V output with a high degree of accuracy. It is designed to meet the demands of modern electronic devices, providing a stable power supply with comprehensive protection features in a compact package.

Note: Always consult the datasheet and manufacturer's resources when designing circuits with the TC1266VOATR to ensure compliance with the specific requirements and safety standards of your application.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess