EN
  • EN
  • DE

TC1413NEUA

Part No TC1413NEUA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 3A High-Speed MOSFET Drivers | IC MOSFET DRIVER 3A HS 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise / Fall Time 20ns, 20ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number TC1413N
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264463-TC1413NEUA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1413NEUA CAD Model

Description

Microchip Technology Product TC1413NEUA Overview

The TC1413NEUA is a high-performance, 500mA fixed-delay PWM amplifier from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to provide reliable and efficient power management for a wide range of applications. The TC1413NEUA is an ideal choice for designers looking to enhance system performance while maintaining energy efficiency.

Key Features

  • High Output Current: Capable of delivering up to 500mA of continuous current, the TC1413NEUA is suitable for driving high-power LEDs, motors, and other high-current loads.
  • Low Supply Voltage: Operating from a supply voltage as low as 2.7V, this device is perfect for battery-operated applications and portable devices.
  • High-Speed Operation: With a switching frequency of up to 1.2MHz, the TC1413NEUA allows for small external components, reducing the overall solution footprint.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring long-term reliability.
  • Fixed Delay: The fixed-delay PWM amplifier ensures consistent performance and simplifies the design process by eliminating the need for external timing components.

Applications

The versatility of the TC1413NEUA makes it suitable for a variety of applications, including:

  • Power LED drivers
  • DC-DC converters
  • Battery chargers
  • Portable devices
  • Motor control circuits

Product Specifications

Parameter Value Output Current 500mA Supply Voltage 2.7V to 5.5V Switching Frequency Up to 1.2MHz Package Type 8-Pin MSOP

To summarize, the Microchip Technology TC1413NEUA is a robust and efficient solution for power management requirements, offering high current capability, low voltage operation, high-frequency switching, and thermal protection, making it a versatile component for modern electronic applications.

You May Also Be Interested in

ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5781 $63.1240
90+ $1.2949 $116.5410
140+ $1.2545 $175.6300
195+ $1.2139 $236.7105
250+ $1.1735 $293.3750
330+ $1.0521 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 323 pieces
In Stock: 308 pieces Factory Stock: 15 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess