The TC4427EUA713 from Microchip Technology is a robust, high-speed dual MOSFET driver designed to accommodate a wide range of applications, including but not limited to power supply circuits, motor controllers, and other high-speed switching applications. This driver is capable of delivering a peak output current of 1.5A, making it suitable for driving large capacitive loads with excellent efficiency.
Key Features:
- High Peak Output Current: Capable of delivering up to 1.5A, which is ideal for driving large loads.
- Wide Operating Range: The device operates over a voltage range of 4.5V to 18V, providing flexibility for various power systems.
- High-Speed Operation: With its fast rise and fall times (typically 25ns), the TC4427EUA713 ensures swift and responsive switching.
- Low Shoot-Through/Cross-Conduction Current: Designed to minimize the current that flows through both the high-side and low-side MOSFETs during switching transitions, reducing power loss and improving efficiency.
- Latch-Up Protection: The device includes protection against latch-up, ensuring reliable operation even under adverse conditions.
Applications:
- Switch Mode Power Supplies (SMPS)
- DC to DC Converters
- Motor Control Circuits
- Pulse Transformer Drive
- Class D Switching Amplifiers
Product Specifications:
Attribute
Value
Manufacturer
Microchip Technology
Product Category
MOSFET Drivers
RoHS
Yes
Mounting Style
SMD/SMT
Package / Case
8-MSOP
Number of Drivers
Dual
Rise Time
25ns
Fall Time
25ns
Supply Voltage - Max
18V
Supply Voltage - Min
4.5V
Overall, the TC4427EUA713 from Microchip Technology stands out as a high-performance, reliable, and versatile MOSFET driver that caters to the needs of modern electronic designs requiring efficient power management and high-speed switching.