EN
  • EN
  • DE

TC55RP2702EMB713

Part No TC55RP2702EMB713
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 957712-TC55RP2702EMB713
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55RP2702EMB713 CAD Model

Description

Microchip Technology TC55RP2702EMB713 Voltage Reference

The Microchip Technology TC55RP2702EMB713 is a high-precision, low-power, fixed-voltage reference designed to provide a stable and accurate reference voltage for analog-to-digital converters, digital-to-analog converters, and other voltage-sensitive components. This product is ideal for applications that demand energy efficiency and precision in sectors such as industrial, automotive, and consumer electronics.

Key Features:

  • Accuracy: The TC55RP2702EMB713 boasts a high initial accuracy, ensuring reliable performance in critical applications where precise voltage regulation is paramount.
  • Temperature Stability: With excellent temperature coefficients, this voltage reference maintains a consistent output even under varying environmental conditions, making it suitable for systems that operate across a broad temperature range.
  • Low Power Consumption: It is designed for low-power operations, which helps in extending battery life in portable devices and reducing power costs in wired systems.
  • Small Package: The device comes in a compact, surface-mount package, allowing for easy integration into space-constrained designs without sacrificing performance.
  • Wide Operating Range: The TC55RP2702EMB713 operates over a wide range of input voltages, providing design flexibility for various applications.
  • Long-Term Stability: It offers excellent long-term stability, ensuring a consistent reference over the life of the product.

Applications:

This voltage reference is suitable for a diverse array of applications, such as:

  • Precision data conversion
  • Portable instrumentation
  • Battery-powered devices
  • Automotive electronics
  • Industrial control systems

The Microchip Technology TC55RP2702EMB713 voltage reference is a reliable choice for designers looking to enhance the accuracy and stability of their electronic systems. Its robust feature set ensures that it can meet the demands of a wide range of applications where precision is key.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess