EN
  • EN
  • DE

TC74A1-3.3VAT

Part No TC74A1-3.3VAT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 85°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5
Base Product Number TC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375605-TC74A1-3.3VAT
Ultra Librarian 3D Model Ultra Librarian TC74A1-3.3VAT CAD Model

Description

Product Overview: TC74A1-3.3VAT by Microchip Technology

The TC74A1-3.3VAT is a precision digital temperature sensor from Microchip Technology, designed for modern electronic applications requiring reliable temperature monitoring. This sensor operates at a nominal voltage of 3.3V, making it an ideal choice for low-voltage systems and battery-operated devices.

Key Features

  • Accuracy and Resolution: The TC74A1-3.3VAT offers an accuracy of ±2°C and a high-resolution output of 1°C, ensuring precise temperature readings for critical applications.
  • Simple Interface: With an I2C/SMBus compatible serial interface, this sensor allows for easy integration into most microcontroller-based systems, providing straightforward communication and data retrieval.
  • Low Power Consumption: Designed for efficiency, it features a low operating current, which is particularly beneficial for portable devices where power conservation is crucial.
  • Temperature Range: It can measure temperatures from -40°C to +125°C, accommodating a wide range of environmental conditions.
  • Versatile Applications: The TC74A1-3.3VAT is suited for diverse applications, including industrial control systems, consumer electronics, and PC peripherals.

Product Specifications

Parameter Value
Supply Voltage (VDD) 3.3V ±10%
Operating Temperature Range -40°C to +125°C
Accuracy ±2°C
Temperature Resolution 1°C
Interface Type I2C/SMBus
Package Type 5-pin SOT-23

The TC74A1-3.3VAT temperature sensor is a testament to Microchip Technology's commitment to providing innovative and reliable solutions. Its compact SOT-23 package allows for space-saving on PCBs, and its robust design ensures stable performance across a broad range of temperatures. Whether you're developing a sophisticated industrial system or a simple consumer gadget, the TC74A1-3.3VAT delivers the accuracy and dependability you need in temperature monitoring.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess