EN
  • EN
  • DE

TSS461FTDRZ9

Part No TSS461FTDRZ9
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Serial I/O Controller, 1 Channel(s), 0.125MBps, CMOS, PDSO24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 1 Mbps
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 24
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101532-TSS461FTDRZ9
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSS461FTDRZ9 CAD Model

Description

The TSS461FTDRZ9 is a highly sophisticated and versatile integrated circuit from Microchip Technology, designed to facilitate seamless communication in automotive and industrial applications. This device is a key component in the realm of VAN (Vehicle Area Network) controllers, providing a robust solution for networking within the vehicle.

At the heart of the TSS461FTDRZ9 lies its ability to handle the complex VAN protocol, which is essential for the interaction between various electronic control units (ECUs) in modern vehicles. The VAN bus is a vehicle communication bus that is designed to support various in-vehicle networks, such as those used for body electronics, comfort control, and diagnostics.

The TSS461FTDRZ9 boasts a range of impressive features that make it an indispensable part of any automotive control system. Its high-speed SPI (Serial Peripheral Interface) facilitates fast data transfer between the VAN controller and the host microcontroller. This ensures that communication within the vehicle's network is both efficient and reliable.

Moreover, the device includes error detection and management capabilities, which are critical for maintaining the integrity of data transmission in environments where electrical noise and other interferences are common. The TSS461FTDRZ9 also supports various modes of operation, including normal, standby, and sleep modes, allowing for optimized power consumption according to the system's requirements.

The TSS461FTDRZ9 is designed with longevity and durability in mind, able to withstand the harsh conditions typically found in automotive settings. Its robust design ensures that it operates reliably over a wide range of temperatures and voltage conditions, which is crucial for the demanding automotive industry.

In summary, the TSS461FTDRZ9 from Microchip Technology is a state-of-the-art VAN controller that offers a comprehensive solution for in-vehicle networking. Its ability to manage complex communication protocols, coupled with its high reliability and adaptability to different operating conditions, makes it a top choice for automotive manufacturers and system integrators looking to enhance the performance and functionality of their vehicle's electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess