EN
  • EN
  • DE

UES1103SM

Part No UES1103SM
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 2.5A A-MELF / Diode 150 V 2.5A Surface Mount A-MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Technology Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 2.5A
Voltage - Forward (Vf) (Max) @ If 975 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 2 µA @ 150 V
Mounting Type Surface Mount
Package / Case SQ-MELF, A
Supplier Device Package A-MELF
Operating Temperature - Junction 175°C (Max)
Base Product Number UES1103
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1338684-UES1103SM
Ultra Librarian 3D Model Ultra Librarian UES1103SM CAD Model

Description

Microchip Technology UES1103SM Product Overview

The UES1103SM is a state-of-the-art semiconductor device from Microchip Technology, designed to cater to the demanding needs of modern electronic circuits. This product is a testament to Microchip's commitment to providing high-quality, reliable components that are essential in various applications, ranging from industrial to consumer electronics.

At the heart of the UES1103SM is its robust design that ensures consistent performance even under challenging conditions. The device is built to withstand a wide range of operating temperatures, making it suitable for deployment in environments where thermal stability is crucial. Its compact size allows for seamless integration into space-constrained applications without compromising on power or efficiency.

The UES1103SM boasts impressive electrical characteristics that include low power consumption, which is vital for battery-powered devices, and high-speed operation, ensuring that it can keep pace with the fast switching requirements of modern digital circuits. Additionally, the device features protection mechanisms that safeguard it and the surrounding components from electrical overstress, thereby enhancing the overall durability and longevity of your electronic designs.

Microchip Technology's UES1103SM is not just about performance; it also emphasizes ease of use. The device is designed with the end-user in mind, featuring a simple interface that allows for quick and straightforward integration into a wide array of circuit configurations. Whether you are designing a simple consumer gadget or a complex industrial system, the UES1103SM is engineered to be a versatile component that meets your needs.

In summary, the UES1103SM from Microchip Technology is an exceptional semiconductor product that combines durability, efficiency, and user-friendliness. Its reliable performance and adaptability make it an ideal choice for designers and engineers looking to create innovative solutions in today's fast-paced technological landscape.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess