EN
  • EN
  • DE

UM6606A

Part No UM6606A
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Diode PIN Attenuator/Switch 800V 2-Pin Style A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Max Power Dissipation 6 W
Mount Surface Mount
Number of Pins 2
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1018955-UM6606A
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM6606A CAD Model

Description

Introducing the UM6606A from Microchip Technology

The UM6606A is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to providing high-performance and reliable components for a wide range of electronic applications.

Key Features

  • High Integration: The UM6606A is a highly integrated device that simplifies design and reduces the need for multiple components, leading to a more compact and efficient design.
  • Low Power Consumption: Designed for energy-sensitive applications, the UM6606A operates with minimal power requirements, helping to extend battery life and reduce energy costs.
  • Advanced Connectivity: This IC supports various communication protocols, ensuring seamless integration with other components and systems for data transfer and control.
  • Robust Performance: The UM6606A is built to withstand harsh conditions and maintain stable operation, making it suitable for industrial, automotive, and other challenging environments.
  • Customizable: Microchip Technology understands that one size does not fit all, which is why the UM6606A can be customized to meet the specific needs of your project.

Applications

The versatility of the UM6606A allows it to be used across various industries and applications, including:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the UM6606A, including detailed datasheets, application notes, and design guides. Their team of experts is also available to assist with any questions or challenges that may arise during the development process.

With its robust feature set and the backing of Microchip's renowned support network, the UM6606A is an excellent choice for engineers and designers looking to push the boundaries of what's possible in their electronic projects.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess