EN
  • EN
  • DE

UPD350BT/Q8X

Part No UPD350BT/Q8X
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB CONTROLLER SPI 28QFN / USB Controller USB 3.0 SPI Interface 28-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol USB
Function Controller
Interface SPI
Standards USB 3.0
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (4x4)
Base Product Number UPD350
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names UPD350BT/Q8XCT,UPD350BT/Q8XTR,UPD350BT/Q8XDKR
Standard Package 5,000
Win Source Part Number 1016845-UPD350BT/Q8X
Ultra Librarian 3D Model Ultra Librarian UPD350BT/Q8X CAD Model

Description

The UPD350BT/Q8X is a state-of-the-art USB Power Delivery (PD) controller from Microchip Technology, designed to facilitate the development of high-performance power delivery systems. This advanced controller is ideal for a wide range of applications, including consumer electronics, industrial devices, and automotive systems, where fast and efficient charging is a necessity.

Key Features

  • USB Power Delivery 3.0 Support: The UPD350BT/Q8X is fully compliant with the latest USB PD 3.0 specification, ensuring interoperability with the newest USB-C devices and chargers.
  • Programmable Power Supply (PPS) Functionality: This feature allows for fine-grained control over the output voltage and current, enabling more efficient power management and faster charging times.
  • Integrated Protocol Stack: The device comes with a complete protocol stack that simplifies the implementation process, reducing time to market for new products.
  • High-Voltage Operation: With the capability to handle high voltage operations, the UPD350BT/Q8X is suitable for applications requiring higher power levels.
  • Multiple Configurations: The controller can be used in both sink and source power roles, offering versatility in design for various use cases.

Benefits

The UPD350BT/Q8X is engineered to enhance the user experience through faster and more reliable charging. By supporting the full USB PD 3.0 protocol, it enables devices to negotiate the best possible charging parameters, resulting in optimal power efficiency and battery longevity. The PPS feature further refines the charging process by allowing dynamic adjustments based on device needs.

Applications

With its robust design and flexible configuration options, the UPD350BT/Q8X is perfectly suited for a variety of applications, including:

  • Smartphones, Tablets, and Laptops
  • Power Banks and Portable Chargers
  • Industrial Equipment
  • Automotive Charging Systems
  • Consumer Electronics and Accessories

Whether you're developing the next generation of smart devices or enhancing the charging capabilities of industrial machinery, the UPD350BT/Q8X from Microchip Technology provides the features and reliability needed to power your innovation.

You May Also Be Interested in

Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,579 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess