EN
  • EN
  • DE

UPS3100E3/TR13

Part No UPS3100E3/TR13
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 3A POWERMITE / Diode 100 V 3A Surface Mount Powermite 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tape & Reel
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 760 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 100 V
Capacitance @ Vr, F 85pF @ 4V, 1MHz
Mounting Type Surface Mount
Package / Case Powermite®3
Supplier Device Package Powermite 3
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number UPS3100
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1341492-UPS3100E3/TR13
Ultra Librarian 3D Model Ultra Librarian UPS3100E3/TR13 CAD Model

Description

The UPS3100E3/TR13 is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This product is specifically engineered to cater to the needs of advanced electronic systems, offering an array of features that enhance performance, reliability, and efficiency.

Key Features

  • High Precision: The UPS3100E3/TR13 is built to deliver precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Dropout: With its low dropout feature, this regulator maintains its functionality even when the input voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, thereby increasing the longevity and reliability of both the regulator and the system it is a part of.
  • Current Limiting: The built-in current limiting feature guards against overcurrent conditions, which can be critical in preventing damage to the device and the system it powers.
  • Surface Mount Package: The UPS3100E3/TR13 comes in a surface-mount package, which is ideal for compact and densely populated PCBs.

Applications

The Microchip UPS3100E3/TR13 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Battery-powered devices
  • Portable consumer electronics
  • Medical devices
  • Automotive electronics
  • Telecommunications equipment

Quality and Support

Microchip Technology is committed to the highest standards of quality, and the UPS3100E3/TR13 is no exception. Customers can expect robust support, including comprehensive technical documentation, application notes, and responsive customer service. With the UPS3100E3/TR13, designers and engineers can confidently integrate a reliable power management solution into their electronic systems.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess