EN
  • EN
  • DE

USB16216ME

Part No USB16216ME
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103463-USB16216ME
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB16216ME CAD Model

Description

The USB16216ME is a high-performance, integrated circuit from Microchip Technology designed to elevate the capabilities of USB applications. This versatile product is part of Microchip's extensive range of USB solutions, known for their reliability and innovation. The USB16216ME specifically caters to developers needing a multi-faceted interface chip that can handle USB 2.0 high-speed data transfer rates.

Key Features

  • USB 2.0 Compliance: The USB16216ME adheres to the USB 2.0 specification, ensuring compatibility with a wide range of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
  • Enhanced Data Processing: This product is designed for optimal data processing efficiency, which is critical for applications that require fast data transfer and minimal latency.
  • Integration Support: The USB16216ME is built to be easily integrated into various designs, providing support for additional USB functionality in embedded systems.
  • Low Power Consumption: As with many Microchip products, power efficiency is a key aspect of the USB16216ME, making it suitable for portable and battery-powered devices.
  • Robust Design: The device is engineered to withstand the rigors of daily use, including protection against electrostatic discharge and other common electrical hazards.

Applications

The USB16216ME is ideal for a broad range of applications. It is particularly well-suited for use in:

  • USB Hubs
  • High-speed data loggers
  • Portable storage devices
  • USB docking stations
  • Multi-function printers
  • Audio/Video editing consoles

Conclusion

With its adherence to USB 2.0 standards, high-speed data transfer capability, and robust design, the USB16216ME from Microchip Technology is an excellent choice for developers looking to enhance their USB applications. Its low power consumption and ease of integration make it a versatile component suitable for a wide array of electronic devices and systems.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess