EN
  • EN
  • DE

USB2256-AHZS

Part No USB2256-AHZS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 406887-USB2256-AHZS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2256-AHZS CAD Model

Description

Introducing the USB2256-AHZS from Microchip Technology

The USB2256-AHZS is a state-of-the-art USB 2.0 Flash Media Controller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This advanced controller is specifically engineered to provide an efficient interface between USB host systems and various flash media cards, delivering high-speed data transfer rates and a reliable connection for an enhanced user experience.

Featuring a compact design, the USB2256-AHZS is an ideal solution for a wide range of applications, including digital cameras, smartphones, tablets, and other USB-enabled devices that require seamless access to flash storage media. With its support for multiple flash card formats such as SD, SDHC, MMC, and more, this versatile controller is perfect for users who need a multi-format card reader without compromising on performance or reliability.

The controller includes an integrated USB 2.0 PHY, which ensures compatibility with the widely adopted USB 2.0 standard, providing full-speed (12 Mbps) and high-speed (480 Mbps) data transfer modes. The USB2256-AHZS also boasts an advanced ECC (Error Correction Code) engine, which significantly enhances data integrity and ensures that your valuable data is protected from corruption during high-speed transfers.

Microchip Technology's commitment to quality is evident in the USB2256-AHZS, which is designed to meet the rigorous demands of the industry. It features low power consumption, making it an energy-efficient choice for portable devices. Additionally, the controller is compliant with the USB Mass Storage Class Bulk-Only Transport specification, ensuring broad compatibility and easy integration into existing systems.

For developers and manufacturers, the USB2256-AHZS comes with strong technical support from Microchip Technology, including detailed datasheets, reference designs, and customer support services. This ensures a smooth design-in process and helps accelerate time-to-market for products incorporating this advanced USB flash media controller.

Whether you're designing the next generation of consumer electronics or looking for a reliable solution for your current product line, the USB2256-AHZS from Microchip Technology offers the performance, compatibility, and quality you need to deliver a superior digital experience to your customers.

You May Also Be Interested in

Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess