EN
  • EN
  • DE

USB2514B-AEZG

Part No USB2514B-AEZG
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 4PORT HUB CTLR 36QFN / Low Speed/Full Speed/High Speed Hub Controller USB 2.0 3.3V Tray 36-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 70mA
Temperature Range - Operating 0°C to 85°C
Case / Package 36-QFN (6x6)
Win Source Part Number 036157-USB2514B-AEZG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 4,900
Family Name USB2512
Introduction Date February 24, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian USB2514B-AEZG CAD Model

Description

Microchip Technology USB2514B-AEZG - USB 2.0 Hi-Speed Hub Controller

The USB2514B-AEZG is a versatile and high-performance USB 2.0 hub controller from the renowned manufacturer, Microchip Technology. This compact integrated circuit is designed to provide an efficient solution for expanding USB capabilities in various electronic devices. It is particularly ideal for applications requiring multiple USB ports, such as desktop and mobile PCs, docking stations, monitors, and standalone embedded systems.

With its Hi-Speed USB 2.0 interface, the USB2514B-AEZG offers a data transfer rate of up to 480 Mbps, ensuring rapid communication between connected devices. The controller supports up to four downstream ports, each of which can handle the full bandwidth of USB 2.0, enabling simultaneous operation of high-speed devices without compromising performance.

The device is equipped with Microchip's MultiTRAK™ technology, which provides multiple transaction translators that offer dedicated bandwidth to each downstream port. This feature is crucial for maintaining optimal throughput when mixing full-speed and low-speed devices with high-speed ones. Additionally, the USB2514B-AEZG supports PortMap and PortSwap features, which provide customizable port configurations and allow for easy PCB trace routing.

The USB2514B-AEZG is fully compliant with the USB 2.0 specification and is backward compatible with USB 1.1. It also includes built-in battery charger detection, enabling it to recognize and support portable devices that require additional power for charging. The controller is also designed with robust ESD protection, safeguarding connected devices from electrostatic discharges.

For developers, Microchip offers comprehensive support, including reference designs, evaluation boards, and thorough documentation, to facilitate the design-in process and accelerate time-to-market. The USB2514B-AEZG is available in a 36-pin QFN package, providing a compact footprint that is ideal for space-constrained applications.

With its combination of performance, flexibility, and support, the Microchip Technology USB2514B-AEZG hub controller is an excellent choice for expanding USB capabilities in a wide range of electronic products.

You May Also Be Interested in

NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,401 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess