EN
  • EN
  • DE

USB2602-NU-02

Part No USB2602-NU-02
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRLR USB2.0 FLASH 128-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Protocol USB
Purpose Switch
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 128-TQFP (14x14)
Win Source Part Number 213787-USB2602-NU-02
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2602-NU-02 CAD Model

Description

Microchip Technology's USB2602-NU-02: A Comprehensive USB 2.0 Interface Solution

The USB2602-NU-02 from Microchip Technology is a versatile and high-performance USB 2.0 Hi-Speed Hub Controller that integrates multiple functionalities into a single compact package. This advanced product is designed to cater to the increasing demands of modern USB connectivity requirements, offering both robustness and ease of integration for a wide range of applications.

Key Features and Benefits

  • High-Speed USB 2.0 Interface: The USB2602-NU-02 supports transfer rates of up to 480 Mbps, providing fast and efficient data transfers for connected devices.
  • Multiple Ports: It features a multi-port architecture, which allows for the connection of several USB devices simultaneously, enhancing the functionality of your system without the need for additional components.
  • Integrated PHY: The product includes a high-quality Physical Layer (PHY) transceiver, ensuring reliable signal integrity and robust operation even in challenging electrical environments.
  • Configurable Options: With its flexible configuration options, the USB2602-NU-02 can be tailored to meet the specific needs of various applications, making it a versatile choice for designers.
  • Low Power Consumption: Designed with power efficiency in mind, this hub controller minimizes power usage, making it suitable for portable and battery-operated devices.
  • Comprehensive Support: Microchip Technology provides extensive technical support, including detailed datasheets, application notes, and a dedicated support team to assist with integration and troubleshooting.

Applications

The USB2602-NU-02 is ideal for a broad range of applications, such as:

  • Desktop and laptop computers
  • Consumer electronics
  • Peripheral hubs
  • Mobile accessories
  • Embedded systems

In conclusion, the USB2602-NU-02 from Microchip Technology is a comprehensive solution for developers looking to incorporate a reliable and high-speed USB 2.0 interface into their products. With its advanced features, multiple ports, and low power consumption, it stands out as a superior choice for a multitude of USB connectivity applications.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess