EN
  • EN
  • DE

USB3317C-CP-TR

Part No USB3317C-CP-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX USB 2.0 FLEXPWR 24QFN / USB Transceiver 1TR 24-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Supply Voltage - Operating 1.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN-EP (4x4)
Win Source Part Number 036163-USB3317C-CP-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USB3317
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian USB3317C-CP-TR CAD Model

Description

Microchip Technology USB3317C-CP-TR USB Transceiver

The USB3317C-CP-TR is a high-quality Hi-Speed USB 2.0 Transceiver from Microchip Technology, designed to provide a versatile and power-efficient solution for USB connectivity. This transceiver is a perfect choice for a wide range of applications that require USB functionality, such as portable devices, smartphones, tablets, and other consumer electronics.

With its small footprint, the USB3317C-CP-TR utilizes the UTMI+ Low Pin Interface (ULPI) to communicate with the link layer, providing a direct path between the physical layer and the processor. This interface simplifies the design process and reduces the overall system cost by minimizing the number of pins required for USB communication.

The device is highly integrated, featuring an on-chip charge pump that eliminates the need for an external 3.3V supply to the VBUS line, thus reducing external component count. Additionally, it supports a full range of USB speeds including high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps), making it a flexible solution for different USB applications.

Key features of the USB3317C-CP-TR include:

  • Compliance with the USB 2.0 standard
  • Support for UTMI+ Level 3 (60MHz, 8-bit bidirectional interface)
  • Integrated 3.3V to 1.8V regulator
  • Automatic squelch circuitry to reduce power consumption
  • Industrial temperature range support (-40°C to 85°C)
  • Small 24-pin QFN package for space-constrained applications

The device is also equipped with built-in features to enhance its robustness and reliability, such as electrostatic discharge (ESD) protection, and it is designed to meet USB-IF battery charging specifications. This makes the USB3317C-CP-TR not only a high-performance transceiver but also a safe choice for your USB design needs.

With its advanced features, the USB3317C-CP-TR from Microchip Technology stands out as a top-tier component for developers looking to integrate USB connectivity into their products while maintaining a compact design and achieving energy efficiency.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $17.4627
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9822

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1533 $51.6792
57+ $1.7668 $100.7076
88+ $1.7116 $150.6208
121+ $1.6564 $200.4244
157+ $1.6012 $251.3884
209+ $1.4356 $300.0404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess