EN
  • EN
  • DE

USB5534BJZX3

Part No USB5534BJZX3
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 406904-USB5534BJZX3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB5534BJZX3 CAD Model

Description

Microchip Technology USB5534BJZX3: High-Performance USB 3.0 Hub Controller

The Microchip Technology USB5534BJZX3 is a state-of-the-art USB 3.0 hub controller that offers an exceptional blend of performance, power efficiency, and design flexibility. This highly integrated device is perfect for a wide range of applications, including desktop and laptop PCs, docking stations, monitors, and many other peripherals that require USB connectivity.

Key Features:

  • Multi-Port Integration: The USB5534BJZX3 provides four downstream USB 3.0 ports, enabling simultaneous operation of multiple USB devices with high-speed data transfer rates.
  • USB 3.0 Compliance: This hub controller is fully compliant with the USB 3.0 specification, ensuring compatibility with existing USB systems and devices while offering enhanced performance features such as SuperSpeed data rates up to 5 Gbps.
  • Backward Compatibility: It also supports backward compatibility with USB 2.0 and 1.1 devices, ensuring a seamless user experience for all types of USB peripherals.
  • Energy Efficiency: With advanced power management features, the USB5534BJZX3 minimizes power consumption, making it an ideal choice for energy-sensitive applications.
  • Configurability: The device can be configured via pin strapping or through an I2C interface, allowing for a flexible and customizable design to meet specific system requirements.
  • Robust Design: Built-in features such as over-current protection and electrostatic discharge (ESD) protection circuits safeguard connected devices and ensure the longevity and reliability of the hub controller.

Applications:

The versatility of the USB5534BJZX3 hub controller makes it suitable for a variety of applications, including:

  • Desktop and Laptop Computers
  • Consumer Electronics
  • Mobile Accessories
  • Docking Stations
  • Industrial Control Systems

The Microchip Technology USB5534BJZX3 hub controller is a high-quality solution for expanding USB capabilities in a multitude of electronic devices. Its superior performance, coupled with its ease of integration, makes it a top choice for designers looking to enhance their products with reliable and efficient USB connectivity.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3821 $65.6747
16+ $7.6981 $123.1696
24+ $7.4578 $178.9872
33+ $7.2164 $238.1412
42+ $6.9762 $293.0004
56+ $6.2543 $350.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess