EN
  • EN
  • DE

USB5742/2G

Part No USB5742/2G
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 2PORT 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features USB Hub Controller USB 3.1 SPI Interface 56-SQFN (7x7)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C
Package 56-VFQFN Exposed Pad
Case / Package 56-SQFN (7x7)
Family Name USB5742
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938366-USB5742/2G
Ultra Librarian 3D Model Ultra Librarian USB5742/2G CAD Model

Description

The USB5742/2G is a high-performance USB 3.1 Gen 1 hub controller from the renowned Microchip Technology. This advanced device is engineered to deliver top-notch connectivity solutions for a wide array of applications, including desktops, laptops, docking stations, monitors, and many other peripherals that require USB expansion capabilities.

Key Features

  • USB 3.1 Gen 1 Interface: The USB5742/2G supports SuperSpeed data rates up to 5 Gbps, ensuring rapid data transfer and efficient operation for connected devices.
  • Port Configuration: It features two downstream ports, providing ample connectivity for additional USB devices.
  • FlexConnect Technology: With Microchip's unique FlexConnect technology, the USB5742/2G can easily switch between a host and a device, offering versatile connection options.
  • Comprehensive Support: The hub supports Battery Charging Specification v1.2 and is backward compatible with USB 2.0 and 1.1 legacy devices, making it a versatile choice for a wide range of USB peripherals.

Advanced Integration

The USB5742/2G is designed for seamless integration into various platforms. It offers an I2C interface for configuration and control, and it includes an internal clock source to reduce external component requirements. This not only simplifies the design but also helps to minimize the overall bill of materials.

Energy Efficiency

Energy efficiency is at the core of the USB5742/2G design. It includes features like individual port power management and global energy-saving modes, which significantly reduce power consumption in both active and standby states. This makes it an eco-friendly choice for energy-conscious consumers and businesses alike.

Robust Protection

The product is equipped with overcurrent protection and ESD protection circuits, ensuring that connected devices are safeguarded against electrical anomalies and providing peace of mind for continuous operation.

Customization and Support

Microchip Technology provides extensive support for the USB5742/2G, including technical documentation, reference designs, and customer support, to facilitate product development and deployment. Additionally, the hub controller is customizable through Microchip's configuration utility, allowing designers to tailor the device to their specific application requirements.

You May Also Be Interested in

Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,499 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess