EN
  • EN
  • DE

VN1206L-G

Part No VN1206L-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 120V 0.23A TO92-3 / Trans MOSFET N-CH Si 120V 0.23A 3-Pin TO-92 Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Channel Type Type N
Technology MOSFET
Drain Source Voltage 120V
Current - Continuous Drain (Id) @ 25°C 230mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 125pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 1W (Tc)
Rds On (Maximum) @ Id, Vgs 6 Ohm @ 500mA, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-92-3
Package TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 799122-VN1206L-G
Popularity Medium
Supply and Demand Status Balance
Family Name VN1206L
Introduction Date June 11, 1998
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian VN1206L-G CAD Model

Description

The VN1206L-G from Microchip Technology is a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed for a variety of applications that require efficient power control and management. This device is a testament to Microchip's commitment to providing innovative and reliable electronic components that cater to the evolving needs of the electronics industry.

Key Features

  • Device Type: N-Channel
  • Drain-to-Source Voltage (Vdss): 60V
  • Current - Continuous Drain (Id) @ 25°C: 0.35A (Tc)
  • Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
  • Rds On (Max) @ Id, Vgs: 5 Ohm @ 250mA, 10V
  • Input Capacitance (Ciss) @ Vds: 50pF @ 25V
  • Power Dissipation (Max): 700mW
  • Operating Temperature: -55°C ~ 150°C (TJ)

Product Advantages

The VN1206L-G MOSFET offers several benefits for circuit designers and engineers. Its low on-resistance ensures efficient power consumption, making it ideal for battery-powered devices and power-sensitive applications. The high drain-to-source voltage rating allows it to handle higher voltage operations, which is crucial for industrial and automotive applications. The compact package design facilitates easy integration into space-constrained designs without compromising performance.

Applications

Designed to be versatile, the VN1206L-G MOSFET is suitable for a wide range of applications, including:

  • Power management for portable and battery-powered devices
  • DC/DC converters
  • Motor control circuits
  • Switching regulators
  • Load switches
  • Automotive applications

The VN1206L-G is not only a testament to Microchip Technology's quality manufacturing but also an essential component for designers looking for a reliable and efficient solution to their power management needs. With its robust performance and versatility, this MOSFET is sure to be a valuable addition to a wide array of electronic projects and products.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess