EN
  • EN
  • DE

VN2450N3-G

Part No VN2450N3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 0.2A TO92-3 / Trans MOSFET N-CH Si 500V 0.2A 3-Pin TO-92 Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 200mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 150pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1W (Ta)
Rds On (Maximum) @ Id, Vgs 13 Ohm @ 400mA, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-92-3
Package TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 799123-VN2450N3-G
Popularity Medium
Supply and Demand Status Limited
Family Name VN2450N3
Introduction Date January 05, 2000
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian VN2450N3-G CAD Model

Description

The VN2450N3-G is a high-performance N-Channel Enhancement Mode Field-Effect Transistor (MOSFET) designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This MOSFET is specifically engineered for low threshold voltage and high-speed switching applications, making it an ideal component for power management in a wide range of electronic devices.

Key Features:

  • Low On-Resistance: The VN2450N3-G features a low on-resistance, which minimizes the power loss and improves efficiency when the MOSFET is in the 'on' state.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can handle high-frequency operations, which is crucial for power converters and other applications requiring quick response times.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage, facilitating its use in low-voltage applications and making it compatible with logic-level gate drive circuits.
  • Surface Mount Package: The VN2450N3-G comes in a TO-92 package, which is suitable for surface-mounted technology (SMT) and helps in saving space on printed circuit boards (PCBs).
  • High Reliability: Microchip Technology's commitment to quality ensures that the VN2450N3-G MOSFET is highly reliable and performs consistently over time.
  • RoHS Compliant: The product meets the Restriction of Hazardous Substances (RoHS) directive, making it safe for the environment and for use in various international markets.

Applications:

The VN2450N3-G is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Operated Devices
  • Motor Control Systems
  • Switching Regulators
  • Relay Replacements

In summary, the VN2450N3-G from Microchip Technology is a robust, efficient, and reliable MOSFET that offers designers flexibility and performance for a multitude of electronic applications. Its low on-resistance, high-speed switching, and low threshold voltage make it an excellent choice for modern, energy-conscious designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess