EN
  • EN
  • DE

2SA608F-NP-AA

Part No 2SA608F-NP-AA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 0.1A 30V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855076-2SA608F-NP-AA
Ultra Librarian 3D Model Ultra Librarian 2SA608F-NP-AA CAD Model

Description

Product Overview: 2SA608F-NP-AA

The 2SA608F-NP-AA is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This semiconductor device is engineered to deliver exceptional efficiency and reliability for a wide range of electronic applications.

Key Features

  • Low VCE(sat): The transistor offers a low collector-emitter saturation voltage, ensuring lower power dissipation and improved overall efficiency in operation.
  • High Current Gain Bandwidth Product: With an excellent frequency response, this component is ideal for amplification of analog signals in audio and other high-frequency applications.
  • Robust Power Handling: Capable of managing moderate power levels, the 2SA608F-NP-AA is suitable for various power amplification tasks.
  • Miniaturized Package: The device comes in a compact package, making it suitable for use in space-constrained applications.
  • Pb-Free and Halogen-Free: Complying with environmental regulations, this transistor is lead-free and halogen-free, minimizing its ecological footprint.

Applications

The versatility of the 2SA608F-NP-AA allows it to be used in a multitude of electronic circuits. It can be commonly found in:

  • Audio Amplifiers
  • Signal Processing
  • Power Management Systems
  • Switching Applications
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 2SA608F-NP-AA is no exception. Each unit undergoes rigorous testing to ensure it meets the stringent requirements for industrial and consumer applications. Customers can trust this product for consistent performance and durability.

For detailed specifications, technical datasheets, and further information about the 2SA608F-NP-AA, please visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6041 $60.4100
235+ $0.4955 $116.4425
365+ $0.4805 $175.3825
500+ $0.4643 $232.1500
645+ $0.4493 $289.7985
860+ $0.4031 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess