EN
  • EN
  • DE

VRF150

Part No VRF150
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET N-CHANNEL 50V M174 / RF Mosfet 50 V 250 mA 150MHz 11dB 150W M174
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr Microchip Technology
Package Box
Product Status Active
Technology MOSFET
Configuration N-Channel
Frequency 150MHz
Gain 11dB
Voltage - Test 50 V
Current Rating (Amps) 1mA
Current - Test 250 mA
Power - Output 150W
Voltage - Rated 170 V
Package / Case M174
Supplier Device Package M174
Base Product Number VRF150
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 938747-VRF150
Ultra Librarian 3D Model Ultra Librarian VRF150 CAD Model

Description

Microchip Technology's VRF150: A Robust RF Power Vertical JFET

The Microchip Technology VRF150 is a state-of-the-art RF power vertical JFET that stands out in the market for its exceptional performance and reliability. This device is specifically designed to cater to the demanding requirements of high-frequency and high-power applications. With its impressive specifications and robust design, the VRF150 is an excellent choice for a wide range of applications including but not limited to amateur radio amplifiers, broadcast, aerospace, and radar systems.

The VRF150 operates at a high voltage, which enables the device to deliver a significant amount of power without requiring a large number of devices in parallel. This feature simplifies the design of power amplifiers by reducing the complexity and improving the overall efficiency. The device boasts a high power gain, which ensures that it can amplify weak signals to much higher levels with minimal distortion, making it ideal for communication and broadcasting applications.

One of the key advantages of the VRF150 is its rugged construction. It is built to withstand harsh operating conditions and can handle extreme temperatures, which is crucial for reliability in aerospace and military applications. Additionally, the device features a high input impedance, which makes it easier to match with wideband antennas and other RF components, further enhancing its versatility.

Microchip Technology's commitment to quality is evident in the VRF150, as it is manufactured to the highest standards to ensure consistent performance and longevity. The device also comes with comprehensive technical support, providing designers with the assistance they need to integrate the VRF150 into their systems successfully.

In summary, the VRF150 from Microchip Technology is a top-tier RF power vertical JFET that offers a blend of high power, efficiency, and ruggedness. Its ability to operate under strenuous conditions and maintain high performance makes it an indispensable component in the design of advanced RF systems. Whether for commercial or military use, the VRF150 is a reliable and powerful solution that engineers can trust.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess