EN
  • EN
  • DE

VRF152

Part No VRF152
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET RF PWR N-CH 50V 150W M174 / RF Mosfet 50 V 250 mA 175MHz 14dB 150W M174
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr Microchip Technology
Package Tube
Product Status Active
Technology MOSFET
Configuration N-Channel
Frequency 175MHz
Gain 14dB
Voltage - Test 50 V
Current Rating (Amps) 50µA
Current - Test 250 mA
Power - Output 150W
Voltage - Rated 130 V
Package / Case M174
Supplier Device Package M174
Base Product Number VRF152
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 902855-VRF152
Ultra Librarian 3D Model Ultra Librarian VRF152 CAD Model

Description

Introducing the VRF152, a state-of-the-art silicon MOSFET RF power transistor from the renowned Microchip Technology. This advanced component is designed to deliver high-performance solutions for a wide array of RF applications. The VRF152 is a testament to Microchip's commitment to providing cutting-edge technology and reliability to meet the ever-evolving demands of the electronics industry.

Key Features

  • High Power: The VRF152 is capable of delivering high output power, making it an ideal choice for applications that require robust power handling capabilities.
  • High Gain: With its impressive gain characteristics, this transistor can amplify RF signals effectively, ensuring clear and strong transmission and reception.
  • Efficiency: Engineered for optimal performance, the VRF152 boasts high efficiency, reducing power losses and improving overall system performance.
  • Frequency Range: The device operates over a broad frequency range, making it versatile for use in various RF communication systems and applications.
  • Thermal Performance: Excellent thermal management is a hallmark of the VRF152, ensuring reliable operation even under strenuous conditions.
  • Durability: Constructed with Microchip Technology's rigorous standards, the VRF152 is built to last and withstand the rigors of demanding environments.

Applications

The VRF152 is perfectly suited for a variety of applications, including but not limited to:

  • Broadcast transmitters
  • RF energy and industrial heating
  • Medical applications such as MRI and RF ablation
  • Communication systems
  • Defense and aerospace systems

Why Choose the VRF152?

When your project demands high-quality RF amplification, the VRF152 from Microchip Technology is the component of choice. Its combination of power, performance, and reliability makes it an invaluable part of any RF system. Whether for commercial, industrial, or military use, the VRF152 stands ready to deliver exceptional results that Microchip Technology's customers have come to rely on.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess