EN
  • EN
  • DE

VSC7391HO

Part No VSC7391HO
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104237-VSC7391HO
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7391HO CAD Model

Description

Microchip Technology's VSC7391HO: A High-Performance SimpliPHY™ Ethernet Transceiver

The VSC7391HO is a state-of-the-art Ethernet transceiver product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's SimpliPHY™ family, which is known for its high-performance and cost-effective Ethernet solutions. The VSC7391HO is designed to meet the rigorous demands of high-speed network communication, providing a reliable and efficient interface for data transmission.

This Ethernet transceiver supports 10/100/1000BASE-T operations, making it versatile for various network speeds and ensuring compatibility with a wide range of network devices. With its advanced features, the VSC7391HO is an ideal choice for applications in the automotive, industrial, and consumer markets where robust and high-speed data connectivity is required.

The VSC7391HO incorporates Auto-MDIX capabilities, allowing the use of straight-through or crossover cables without the need for manual switching. This feature simplifies network setup and maintenance, making it user-friendly for both professionals and consumers. Moreover, the device boasts an impressive set of power-saving features, including Energy Efficient Ethernet (EEE) compliant with the IEEE 802.3az standard, which reduces power consumption during periods of low data activity, contributing to energy-efficient network operations.

The robust design of the VSC7391HO ensures that it can withstand harsh environments, featuring an extended temperature range that guarantees operation in extreme conditions. Its small form factor and low power consumption make it a highly integrated solution, suitable for space-constrained applications.

With its comprehensive feature set, including advanced cable diagnostics, link status change wake-up interrupt, and flexible management interfaces (such as MDC/MDIO), the VSC7391HO offers a high level of integration and functionality. This makes it an exceptional choice for developers looking to enhance their networked systems with a reliable and high-performing Ethernet interface.

In summary, the VSC7391HO from Microchip Technology exemplifies a perfect blend of performance, power efficiency, and durability, making it a top choice for designers seeking to incorporate Ethernet connectivity into their products.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess