EN
  • EN
  • DE

VSC8234XHG

Part No VSC8234XHG
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description VSC8234XHG Vitesse
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 1 Gbps
Maximum Operating Temperature 100 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 260
RoHS Compliant
Win Source Part Number 991123-VSC8234XHG
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC8234XHG CAD Model

Description

The VSC8234XHG by Microchip Technology is a cutting-edge, high-performance dual-channel Gigabit Ethernet transceiver that is designed to deliver superior network connectivity and reliability. This advanced device is part of Microchip's extensive range of networking solutions, specifically tailored to meet the demands of modern, high-speed data communication systems.

Key Features

  • Dual-Channel Operation: The VSC8234XHG supports two independent Gigabit Ethernet ports, allowing for flexible and efficient network configurations.
  • Low Power Consumption: Engineered for energy efficiency, this transceiver minimizes power usage, making it an ideal choice for eco-conscious applications.
  • Robust Performance: With its advanced signal processing capabilities, it ensures reliable data transmission even in challenging electromagnetic environments.
  • Flexible Media Interface: The device supports a variety of media types including copper and fiber, providing versatility for different networking requirements.

Applications

The VSC8234XHG is suitable for a wide range of applications, including:

  • Enterprise Networking Equipment
  • Industrial Automation Systems
  • Data Center Networking Infrastructure
  • Carrier Ethernet Devices
  • Networked Storage Platforms

Technical Specifications

Equipped with an array of technical features, the VSC8234XHG is designed to meet the stringent requirements of modern networking equipment:

  • Integrated 1.25 Gbps Ethernet PHYs
  • Support for 1000BASE-T, 100BASE-TX, and 10BASE-Te standards
  • Automatic MDI/MDIX crossover correction
  • Advanced cable diagnostics
  • IEEE 802.3az Energy Efficient Ethernet (EEE) compliant

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the VSC8234XHG is no exception. This product is built to the highest standards, ensuring long-term performance and stability in a wide array of networking environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8336 $89.8336
2+ $87.0269 $174.0538
3+ $84.2191 $252.6573
4+ $81.4125 $325.6500
5+ $72.9902 $364.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 672 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess