EN
  • EN
  • DE

VSC8486YSN-04

Part No VSC8486YSN-04
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Transceiver
Interface Serial
Number of Circuits 1
Supply Voltage (V) 1.2V
Mounting Style SMD
Manufacturer Package 256-BBGA, FCBGA
Supplier Device Package 256-FCBGA (17x17)
Manufacturer Pack Quantity 90
MSL Level 4 (72 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810900-VSC8486YSN-04
Ultra Librarian 3D Model Ultra Librarian VSC8486YSN-04 CAD Model

Description

Microchip Technology's VSC8486YSN-04

The VSC8486YSN-04 is a cutting-edge, high-performance device from Microchip Technology, renowned for its exceptional capabilities in data transmission and signal integrity. Designed to cater to the demanding requirements of modern communication systems, this product stands out as a versatile and reliable solution for network infrastructure and data center applications.

Key Features:

  • High-Speed Performance: The VSC8486YSN-04 is engineered to support high data rate transmissions, making it suitable for fast-paced environments where speed is critical.
  • Dual Channel: It features a dual-channel configuration, providing flexibility and increased throughput for data-intensive operations.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be energy-efficient, minimizing power consumption to help reduce operational costs and environmental impact.
  • Robust Signal Integrity: With advanced signal processing techniques, the VSC8486YSN-04 ensures robust signal integrity, which is vital for maintaining the quality and reliability of data transmission over long distances or through noisy environments.
  • Programmable Features: The device offers programmable options, allowing for customization and optimization based on specific application needs.

Applications:

The VSC8486YSN-04 is ideally suited for a variety of applications, including:

  • Data Centers
  • Enterprise Networking
  • High-Performance Computing
  • Storage Area Networks
  • Telecommunications Equipment

Technical Specifications:

Microchip's VSC8486YSN-04 boasts technical specifications that cater to the needs of advanced communication systems:

  • Technology: CMOS
  • Package: 484-pin BGA
  • Operating Temperature Range: Commercial
  • Compliance: RoHS and Lead-Free

As a testament to Microchip Technology's commitment to quality and innovation, the VSC8486YSN-04 stands as a testament to their expertise in the field of high-speed data communication. Whether for upgrading existing infrastructure or deploying new networks, this product offers a blend of performance, efficiency, and adaptability.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.3794 $93.3794
2+ $76.6192 $153.2384
3+ $74.2247 $222.6741
4+ $71.8304 $287.3216
5+ $69.4361 $347.1805
6+ $62.2530 $373.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess