EN
  • EN
  • DE

VSC8488XJU-15

Part No VSC8488XJU-15
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description 10GBE Dual Xfi to Xaui Xcvr With Edc/kr And 1588 - Replacement: Use YJU-15 Partpart Being Replaced By VSC8488YJU-15...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986446-VSC8488XJU-15
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC8488XJU-15 CAD Model

Description

The VSC8488XJU-15 from Microchip Technology is a cutting-edge, highly integrated, multi-rate transceiver module designed to deliver exceptional performance in high-speed communication networks. This versatile device is capable of supporting a wide range of data rates, making it an ideal solution for applications in telecommunications, data communications, and enterprise networking systems.

Key Features:

  • Multi-Rate Flexibility: The VSC8488XJU-15 supports various data rates, accommodating different standards and making it suitable for a broad spectrum of applications.
  • High-Speed Performance: Engineered for high-speed signal integrity, this transceiver can handle up to 15 Gbps, ensuring rapid data transmission with minimal latency.
  • Dual Channel: The device features dual-channel capability, providing increased bandwidth and redundancy for critical network infrastructure.
  • Low Power Consumption: Designed with energy efficiency in mind, the VSC8488XJU-15 maintains low power consumption, which is crucial for reducing operational costs and thermal footprint in data centers.
  • Integrated Clock Data Recovery (CDR): With an integrated CDR, the transceiver ensures accurate timing and data recovery for reliable communications.
  • Programmable Features: The device offers programmable settings, allowing customization for specific network requirements and optimization for performance.
  • Surface Mount Package: The VSC8488XJU-15 comes in a surface mount package, facilitating easier integration into a variety of circuit board designs.

Applications:

The VSC8488XJU-15 is suitable for a wide array of applications, including but not limited to:

  • High-speed routers and switches
  • Optical transport networks
  • Data center interconnects
  • Backplane and copper cable applications
  • Enterprise networking equipment

With its robust feature set and adaptability, the Microchip Technology VSC8488XJU-15 transceiver is an excellent choice for designers and engineers looking to enhance the speed and reliability of their network infrastructure.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess