EN
  • EN
  • DE

VSC8488XJU

Part No VSC8488XJU
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Bulk
Product Status Active
Function Transceiver
Interface 2-Wire Serial, XAUI
Number of Circuits 1
Voltage - Supply 1.2V, 3.3V
Power (Watts) 1 W
Mounting Type Surface Mount
Package / Case 196-LBGA, FCBGA
Supplier Device Package 196-FCBGA (15x15)
Base Product Number VSC8488
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 902995-VSC8488XJU
Ultra Librarian 3D Model Ultra Librarian VSC8488XJU CAD Model

Description

Microchip Technology's VSC8488XJU: A High-Performance Signal Integrity Solution

The VSC8488XJU, from the renowned Microchip Technology, is a cutting-edge signal integrity device designed to provide robust and efficient solutions for complex communication systems. As a part of Microchip's extensive portfolio of networking products, this device stands out for its high-speed signal conditioning and processing capabilities, making it an ideal choice for a wide range of applications in data centers, enterprise networking, and telecommunications equipment.

Key Features and Benefits

  • Dual Channel Operation: The VSC8488XJU can operate two channels simultaneously, offering flexibility and increased data throughput for high-density applications.
  • Advanced Signal Processing: With its sophisticated signal processing algorithms, the device can significantly improve signal integrity for high-speed data transmission, reducing error rates and enhancing overall system performance.
  • Programmable Equalization: The built-in programmable equalization feature allows for fine-tuning of the signal to compensate for medium losses, ensuring optimal data integrity over various transmission mediums.
  • Clock and Data Recovery (CDR): Integrated CDR circuits help maintain timing accuracy by synchronizing the output data stream with the incoming signal, crucial for maintaining data integrity in serial communications.
  • Low Power Consumption: Designed with energy efficiency in mind, the VSC8488XJU minimizes power consumption, thereby reducing the thermal footprint and operational costs of networking equipment.
  • Wide Range of Applications: The versatility of the VSC8488XJU makes it suitable for multiple applications, including 10 Gigabit Ethernet, Fibre Channel, and other high-speed serial interfaces.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the VSC8488XJU is no exception. It is built to meet the stringent requirements of the networking industry, ensuring long-term reliability and consistent performance under various conditions.

Integration and Support

The VSC8488XJU is supported by Microchip's comprehensive technical resources, including detailed datasheets, application notes, and customer support. This ensures that integrating the VSC8488XJU into your system is as smooth and efficient as possible, reducing time-to-market and providing a competitive edge in today's fast-paced technology landscape.

In summary, the VSC8488XJU from Microchip Technology is a state-of-the-art solution for enhancing signal integrity in high-speed communication systems. Its combination of performance, flexibility, and reliability makes it an excellent choice for designers looking to optimize network performance and maintain data integrity.

You May Also Be Interested in

MaxLinear Inc
IC
Lowest to $11.1429
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess