EN
  • EN
  • DE

VSC8530XMW-05

Part No VSC8530XMW-05
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48QFN / Telecom IC Ethernet 48-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet
Interface RMII
Number of Circuits 1
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number VSC8530
MSL Level 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1117992-VSC8530XMW-05
Ultra Librarian 3D Model Ultra Librarian VSC8530XMW-05 CAD Model

Description

Microchip Technology VSC8530XMW-05 Product Overview

The VSC8530XMW-05 is a state-of-the-art single-port Gigabit Ethernet PHY transceiver from Microchip Technology's esteemed product lineup. This high-performance device is designed to address the demanding needs of complex networking systems, providing a seamless and reliable interface for Ethernet connectivity.

Engineered with an advanced feature set, the VSC8530XMW-05 supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet protocols, ensuring compatibility with a wide range of network speeds and configurations. This versatility makes it an ideal solution for applications in industrial automation, automotive, and consumer electronics where robust network connectivity is crucial.

The device boasts an impressive integrated RGMII (Reduced Gigabit Media Independent Interface) which facilitates the connection with Gigabit Ethernet MACs in a variety of host systems. This feature is complemented by Microchip's EcoEthernet™ 2.0 technology, which offers energy efficiency through features such as ActiPHY™ and PerfectReach™, reducing power consumption based on cable length and link status.

The VSC8530XMW-05 is also equipped with Microchip's advanced VeriPHY™ technology, providing diagnostic capabilities that enable the detection and isolation of common cabling problems. This can be invaluable for network maintenance and troubleshooting, helping to minimize downtime and maintain optimal network performance.

For security-conscious applications, the device includes built-in hardware-based encryption and authentication features, ensuring secure network communications. Its robust design also provides resistance to high levels of electromagnetic interference and maintains signal integrity in harsh environmental conditions.

Packaged in a compact 56-pin QFN package, the VSC8530XMW-05 is designed for easy integration into a wide range of products. Its small footprint and low power consumption make it a practical choice for space-constrained applications, without compromising on performance or functionality.

Overall, the Microchip Technology VSC8530XMW-05 is a reliable and high-performing component that provides an essential bridge for data communication in modern networked devices, offering designers a flexible and efficient solution for their Ethernet connectivity needs.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4240 $53.0880
28+ $3.6300 $101.6400
43+ $3.5165 $151.2095
59+ $3.4031 $200.7829
76+ $3.2897 $250.0172
102+ $2.9494 $300.8388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,587 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess