EN
  • EN
  • DE

WP91401L3

Part No WP91401L3
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104744-WP91401L3
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP91401L3 CAD Model

Description

The Microchip Technology WP91401L3 is a high-performance, low-power, 32-bit microprocessor designed for a wide range of embedded applications. This product is part of Microchip's well-known portfolio of microcontrollers and microprocessors, which are renowned for their reliability, efficiency, and advanced features. The WP91401L3 is particularly suitable for applications requiring a balance between power consumption and processing capability, such as industrial control systems, automotive electronics, and Internet of Things (IoT) devices.

At the core of the WP91401L3 is a powerful ARM Cortex-M based processor that delivers exceptional speed and responsiveness. This processor is capable of running at high clock speeds, providing the computational horsepower needed for complex tasks and multitasking environments. Additionally, the WP91401L3 includes a range of integrated peripherals that enhance its functionality without the need for additional external components. These peripherals include timers, serial communication interfaces, and analog-to-digital converters (ADCs), among others.

The WP91401L3 is also designed with power efficiency in mind. It supports multiple power-saving modes, allowing developers to optimize the power profile of their applications according to the specific requirements of their system. This is particularly important for battery-powered or energy-sensitive applications where extended operational life is crucial.

Security is a key concern in today's connected world, and the WP91401L3 addresses this with built-in security features. These features are designed to protect against both physical and remote attacks, ensuring the integrity and confidentiality of data processed by the device.

In terms of development support, Microchip provides a comprehensive suite of tools and software to facilitate the design process. This includes development boards, integrated development environments (IDEs), and software libraries that help reduce time-to-market for products built around the WP91401L3.

Overall, the Microchip Technology WP91401L3 is a versatile and powerful microprocessor that offers an excellent combination of performance, power efficiency, and security features, making it an ideal choice for a broad array of embedded applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess