EN
  • EN
  • DE

SR4E102JT

Part No SR4E102JT
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 192760-SR4E102JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR4E102JT CAD Model

Description

The SR4E102JT is a resistor manufactured by TE Connectivity. It's a surface mount resistor, commonly used in a wide range of electronic circuits to control current flow or voltage levels. TE Connectivity is a well-known manufacturer of electronic components, and their resistors are known for their reliability and precision.

Applications

  • Voltage Dividers: Used to create a specific voltage level from a higher voltage source.
  • Current Limiting: Protects sensitive components by limiting the amount of current that can flow through them.
  • Feedback Circuits: Used in amplifiers and other circuits to control gain and stability.
  • Pull-up/Pull-down Resistors: Used to define the logic state of a digital input when it is not actively driven.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • High Stability: Provides consistent resistance values over a wide range of operating conditions.
  • Small Size: Allows for compact circuit designs.
  • RoHS Compliant: Environmentally friendly due to the absence of hazardous substances.

Benefits

  • Precise Resistance: Ensures accurate circuit performance.
  • Reliable Performance: Provides consistent and stable operation over time.
  • Easy to Integrate: Simplifies the manufacturing process and reduces assembly costs.
  • Wide Availability: Readily available from various distributors.

Additional Details

Based on the part number structure, it's likely that 'SR4E' designates the series, '102' indicates the resistance value (102 = 10 x 10^2 Ohms = 1000 Ohms or 1 kOhm), and 'JT' likely refers to the tolerance and temperature coefficient. However, definitive specifications such as power rating, tolerance, and temperature coefficient can only be confirmed by consulting the specific datasheet for SR4E102JT from TE Connectivity.

These resistors are commonly used in consumer electronics, industrial equipment, and automotive applications. The SR4E102JT's compact size and reliable performance make it a suitable choice for a wide variety of electronic designs requiring a 1 kOhm resistor.

You May Also Be Interested in

TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess