EN
  • EN
  • DE

ZL30102QDG1

Part No ZL30102QDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description T1/E1 Stratum 4/4E Redundant System Clock Synchronizer for DS1/E1 and H.110 | IC PHASE LOCK LOOP DGTL 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
PLL Yes
Main Purpose T1/E1
Input Clock, Crystal
Output Clock
Frequency - Max 65.536MHz
Supply Voltage (V) 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number ZL30102
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Win Source Part Number 1282893-ZL30102QDG1
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30102QDG1 CAD Model

Description

Introducing the ZL30102QDG1 from Microchip Technology

The ZL30102QDG1 is a state-of-the-art, high-performance clock management IC designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically engineered to meet the stringent requirements of communication infrastructure, offering exceptional reliability and precision for network synchronization.

Key Features

  • Dual Loop Timing Element: The ZL30102QDG1 features a dual loop architecture that includes a Digital Phase Locked Loop (DPLL) and an Analog Phase Locked Loop (APLL), ensuring high-quality clock signal generation and timing management.
  • Multiple Outputs: With multiple configurable outputs, this device can provide a variety of clock signals, making it highly versatile for different applications within the communication sector.
  • Low Jitter Performance: The device delivers low jitter clock outputs, which is crucial for maintaining signal integrity in high-speed communication networks.
  • Hitless Switching: The ZL30102QDG1 supports hitless switching between reference clocks, which minimizes the impact of reference disruptions on the output clocks.
  • Flexible Reference Inputs: It accommodates a wide range of reference input frequencies, providing design flexibility and making it suitable for diverse global standards.

Applications

The ZL30102QDG1 is ideal for deployment in various network equipment such as:

  • Synchronous Ethernet equipment
  • SONET/SDH network elements
  • Wireless base station controllers
  • Multi-service switching platforms
  • Data communication routers and switches

Technical Specifications

Microchip's ZL30102QDG1 operates within an industrial temperature range and comes in a compact QFN package. It is designed for a 3.3V power supply, ensuring compatibility with most common system voltages. The device also includes an integrated EEPROM for easy configuration and storage of user-defined settings.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. Customers choosing the ZL30102QDG1 can expect comprehensive technical support and the assurance of dealing with a globally recognized leader in clock management solutions.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4375 $68.8750
4+ $28.2564 $113.0256
6+ $27.3734 $164.2404
8+ $26.4904 $211.9232
10+ $25.6074 $256.0740
14+ $22.9583 $321.4162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess