EN
  • EN
  • DE
  • IT

MT25QL256ABA8E12-1SIT TR

Part No MT25QL256ABA8E12-1SIT TR
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH 256MBIT SPI 24TPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 256Mbit
Memory Organization 32M x 8
Memory Interface SPI
Clock Frequency 133 MHz
Write Cycle Time - Word, Page 8ms, 2.8ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TBGA
Supplier Device Package 24-T-PBGA (6x8)
Base Product Number MT25QL256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1371507-MT25QL256ABA8E12-1SIT TR
Ultra Librarian 3D Model Ultra Librarian MT25QL256ABA8E12-1SIT TR CAD Model

Description

The MT25QL256ABA8E12-1SIT TR is a 256Mbit FLASH NOR memory chip manufactured by Micron Technology Inc.

  • Memory Size: 256Mbit
  • Manufacturer: Micron Technology Inc.
  • Package: 24-TBGA
  • Operating Temperature: -40°C to 85°C
  • Voltage Supply: 2.7V to 3.6V
  • Memory Organization: 32M x 8
  • Memory Interface: SPI
  • Clock Frequency: 133 MHz
  • Write Cycle Time (Word): 8ms
  • Write Cycle Time (Page): 2.8ms
  • Mounting Type: Surface Mount
  • Product Category: Integrated Circuits (ICs) - Memory - Memory
  • Memory Format: Non-Volatile

You May Also Be Interested in

STMicroelectronics
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP
Lowest to $0.8764
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $19.5582
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 84FBGA
Lowest to $85.3896
Micron Technology Inc.
IC FLASH 1GBIT PARALLEL 64LBGA
Lowest to $28.2524
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8DIP
Lowest to $6.2261
Microchip Technology
IC EEPROM 512KBIT I2C 8UDFN
Lowest to $2.8052
STMicroelectronics
IC EEPROM 32MBIT SPI 80MHZ 8SO
Lowest to $1.7529
STMicroelectronics
IC EEPROM 128KBIT I2C 4WLCSP
Lowest to $1.6117
Microchip Technology
IC EERAM 64KBIT I2C 1MHZ 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5038 $57.0228
12+ $8.9023 $106.8276
18+ $8.6016 $154.8288
25+ $8.0000 $200.0000
33+ $7.6993 $254.0769
41+ $7.3985 $303.3385
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess