EN
  • EN
  • DE
  • IT

MT25QL256ABA8ESF-0AAT TR

Part No MT25QL256ABA8ESF-0AAT TR
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH 256MBIT SPI 133MHZ 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 256Mbit
Memory Organization 32M x 8
Memory Interface SPI
Clock Frequency 133 MHz
Write Cycle Time - Word, Page 8ms, 2.8ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number MT25QL256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1371545-MT25QL256ABA8ESF-0AAT TR
Ultra Librarian 3D Model Ultra Librarian MT25QL256ABA8ESF-0AAT TR CAD Model

Description

The MT25QL256ABA8ESF-0AAT TR is a high-quality FLASH-NOR memory module manufactured by Micron Technology Inc.

  • Memory Size: 256Mbit
  • Memory Organization: 32M x 8
  • Clock Frequency: 133 MHz
  • Voltage Supply: 2.7V to 3.6V
  • Memory Type: FLASH
  • Mounting Type: Surface Mount
  • Package: 16-SOIC
  • Series: Automotive
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
Infineon Technologies
IC FRAM 64KBIT I2C 1MHZ 8SOIC
Lowest to $4.1752
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
Lowest to $21.6215
STMicroelectronics
IC EEPROM 128KBIT I2C 4WLCSP
Lowest to $1.6117
Micron Technology Inc.
IC FLASH 1GBIT PARALLEL 64LBGA
Lowest to $28.2524
Microchip Technology
IC EERAM 64KBIT I2C 1MHZ 8SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $19.5582
STMicroelectronics
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP
Lowest to $0.8764
STMicroelectronics
IC EEPROM 32MBIT SPI 80MHZ 8SO
Lowest to $1.7529

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8873 $61.7746
4+ $28.9324 $115.7296
6+ $27.9549 $167.7294
8+ $26.0000 $208.0000
10+ $25.0226 $250.2260
13+ $24.0452 $312.5876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess