EN
  • EN
  • DE

MT46V128M4TG-6T:F

Part No MT46V128M4TG-6T:F
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0746+
Reference case TSSOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 715528-MT46V128M4TG-6T:F
Ultra Librarian 3D Model Ultra Librarian MT46V128M4TG-6T:F CAD Model

Description

The MT46V128M4TG-6T:F is a 512Mb DDR2 SDRAM component manufactured by Micron Technology Inc. This Double Data Rate 2 Synchronous DRAM is designed for applications requiring high bandwidth and efficient memory access. It achieves this by transferring data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to traditional SDRAM.

Applications:

  • Graphics cards: Used as video memory to store textures, frame buffers, and other graphical data.
  • Gaming consoles: Provides fast and reliable memory for game data and processing.
  • Networking equipment: Employed in routers, switches, and other networking devices for buffering and packet processing.
  • Industrial control systems: Utilized in applications needing real-time data processing and storage.
  • Embedded systems: Integrated into various embedded systems requiring high-performance memory.

Features:

  • High Bandwidth: DDR2 technology enables significantly higher data transfer rates compared to DDR.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock.
  • Clock Rate: Operates at a specific clock frequency, determining the speed of data transfer (Consult datasheet for exact frequency).
  • Density: 512Mb (Megabits) total memory capacity.
  • Organization: 128M x 4 (128 million words by 4 bits).
  • Power Efficiency: Designed for lower power consumption compared to older SDRAM technologies.
  • Package: Typically available in a FBGA (Fine-pitch Ball Grid Array) package for surface mount assembly.

Benefits:

  • Improved Performance: High bandwidth reduces bottlenecks and improves overall system performance.
  • Increased Memory Capacity: Large memory capacity allows for handling larger datasets and more complex applications.
  • Lower Power Consumption: DDR2 offers better power efficiency, leading to longer battery life in portable devices and reduced energy costs.
  • Enhanced Reliability: Robust design and manufacturing processes ensure reliable operation.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details:

The MT46V128M4TG-6T:F operates at a specific voltage (typically 1.8V), which is crucial for stable operation. The timing parameters, such as CAS latency (CL), RAS-to-CAS delay (tRCD), and RAS precharge time (tRP), must be carefully configured to ensure optimal performance and compatibility with the memory controller. It's essential to consult the official Micron datasheet for detailed specifications, timing diagrams, and recommended operating conditions. This component is designed for high-density mounting and is available in lead-free packaging options.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess