EN
  • EN
  • DE

MT47H128M8BT-37E:A

Part No MT47H128M8BT-37E:A
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 1G PARALLEL 92FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Packaging Box
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 1Gb (128M x 8)
Memory Interface Parallel
Clock Frequency 267MHz
Write Cycle Time - Word, Page 15ns
Access Time 400ps
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting Style SMD
Manufacturer Package 92-VFBGA
Supplier Device Package 92-FBGA (11x19)
Part Number Series MT47H128M8
Manufacturer Pack Quantity 1,000
MSL Level 5 (48 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813422-MT47H128M8BT-37E:A
Ultra Librarian 3D Model Ultra Librarian MT47H128M8BT-37E:A CAD Model

Description

Micron Technology Inc. presents the MT47H128M8, a high-quality SDRAM - DDR2 technology-based component. This component has a memory size of 1Gb (128M x 8) and an access time of 400ps. The supplier device package of this component is 92-FBGA (11x19) and the temperature range for operating is 0°C ~ 85°C (TC).

  • Memory Size: 1Gb (128M x 8)
  • Access Time: 400ps
  • Package: 92-FBGA (11x19)
  • Temperature Range: 0°C ~ 85°C (TC)
  • Memory Format: DRAM
  • Clock Frequency: 267MHz
  • Write Cycle Time: 15ns
  • Memory Interface: Parallel
  • Popularity: Low
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 5 (48 Hours)
  • Supply Voltage: 1.7V ~ 1.9V

You May Also Be Interested in

Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $28.5113

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess